EN
  • EN
  • DE

DS1602

Part No DS1602
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC ELAPSED CNT SER 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Elapsed Time Counter
Time Format Binary
Date Format Binary
Interface 3-Wire Serial
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.5V ~ 3.5V
Current - Timekeeping (Max) 50µA @ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1602
Standard Package 49 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 111682-DS1602
Ultra Librarian 3D Model Ultra Librarian DS1602 CAD Model

Description

Maxim Integrated DS1602 Elapsed Time Counter

The DS1602 from Maxim Integrated is a robust elapsed time counter designed to provide precise timekeeping and event tracking capabilities for a wide range of industrial and commercial applications. This innovative component is engineered to record the amount of time that has elapsed since its initial activation, making it an indispensable tool for maintenance schedules, warranty systems, and equipment monitoring.

Key Features

  • Nonvolatile Timekeeping: The DS1602 features nonvolatile (NV) RAM and an NV oscillator, ensuring that timekeeping continues uninterrupted, even during power outages. This means that the device does not require a backup battery to maintain its count, providing a reliable solution without the need for additional components.
  • Long-Term Reliability: With a timekeeping ability that extends over a full 64-bit range, the DS1602 can record elapsed time for centuries without the need for reset or rollover, making it suitable for applications that demand long-term operation with minimal intervention.
  • Simple Interface: The device offers a simple serial interface for easy integration with microcontrollers and other digital systems. This user-friendly interface ensures that developers can quickly incorporate the DS1602 into their designs without complex programming or setup.
  • Compact Design: Housed in an 8-pin DIP or SO package, the DS1602 is designed to occupy minimal space on a printed circuit board, providing a compact solution that can fit into tight spaces within various electronic products.

Applications

The DS1602 is suitable for a wide array of applications where accurate elapsed time tracking is critical. It is commonly used in:

  • Industrial equipment monitoring
  • Computer operating time logging
  • Warranty and service management
  • Rental equipment usage tracking

Maxim Integrated's DS1602 is a testament to the company's commitment to providing high-quality, reliable components that meet the exacting demands of modern electronic systems. By choosing the DS1602, designers and engineers can ensure accurate, long-term timekeeping in their applications, with the peace of mind that comes from using a product designed by a leader in the industry.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0443 $60.4430
24+ $4.9595 $119.0280
37+ $4.8045 $177.7665
50+ $4.6495 $232.4750
65+ $4.4945 $292.1425
86+ $4.0296 $346.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess