EN
  • EN
  • DE

STM6823MWY6F

Part No STM6823MWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR PB 4.39V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.39V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 031361-STM6823MWY6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6823MWY6F CAD Model

Description

Product Overview: STM6823MWY6F

The STM6823MWY6F is a cutting-edge supervisory circuit developed by STMicroelectronics, a global leader in semiconductor solutions. This compact, low-power device is designed to monitor power supplies and microprocessor systems, ensuring that they operate within safe parameters. It is an essential component for enhancing system reliability and preventing damage caused by power failures or unpredictable behavior.

Key Features

  • Supply Voltage Range: The STM6823MWY6F operates over a wide supply voltage range, making it suitable for various applications and ensuring compatibility with numerous system designs.
  • Low Power Consumption: With its emphasis on energy efficiency, this supervisory circuit minimizes power consumption, thereby extending battery life in portable applications and reducing overall power costs.
  • Reset Functionality: The device includes a precision monitoring circuit that generates a reset signal whenever the VCC supply voltage drops below a preset threshold, ensuring the system resets safely.
  • Adjustable Watchdog Timer: A programmable watchdog timer is integrated to monitor the microprocessor's activity, providing an additional layer of security by resetting the system in case of malfunction.
  • Manual Reset Input: This feature allows for an external signal to initiate a system reset, offering flexibility for system maintenance or emergency interventions.
  • High Accuracy: The STM6823MWY6F boasts high threshold accuracy, which is crucial for reliable operation and consistent performance in various environmental conditions.

Applications

The STM6823MWY6F is versatile and can be used in a wide array of applications, including:

  • Computers and Networking: It ensures stable operation in servers, routers, and other networking equipment.
  • Consumer Electronics: It is ideal for use in devices such as gaming consoles, smart appliances, and home entertainment systems.
  • Industrial Systems: Its robustness makes it suitable for factory automation, control systems, and other industrial applications.
  • Portable Devices: The low power consumption makes it a perfect choice for battery-operated devices, enhancing their reliability and user experience.

In summary, the STM6823MWY6F by STMicroelectronics is a reliable and efficient solution for system supervision, offering advanced features to maintain system integrity and prevent failures across a variety of electronic applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7620 $53.3400
160+ $0.6252 $100.0320
250+ $0.6057 $151.4250
345+ $0.5861 $202.2045
445+ $0.5666 $252.1370
595+ $0.5080 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess