EN
  • EN
  • DE

MAX901ACSE+

Part No MAX901ACSE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Quad ±5V/7V/10V 16-Pin SOIC N / IC COMPARATOR VOLT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type TTL
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Voltage - Input Offset (Maximum) 2mV @ ±5V
Current - Input Bias (Maximum) 6μA @ ±5V
Maximum Quiescent Current 15mA, 12mA, 6mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 787141-MAX901ACSE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX901
Introduction Date November 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX901ACSE+ CAD Model

Description

The MAX901ACSE+ from Maxim Integrated is a high-performance voltage comparator designed for applications requiring fast response times and low power consumption. This precision device is ideal for a range of industrial, communication, and consumer electronics applications.

Key Features:

  • Fast Propagation Delay: The MAX901ACSE+ boasts a rapid propagation delay, ensuring quick response times in critical applications where timing is essential.
  • Low Power Consumption: With its emphasis on energy efficiency, this comparator operates with minimal power, making it suitable for battery-powered devices and energy-conscious designs.
  • Single +5V or Dual ±5V Supply: Versatile power supply options provide flexibility in system design, allowing the MAX901ACSE+ to be easily integrated into a variety of circuit configurations.
  • Latch Function: The inclusion of a latch function enables the device to retain the output state, which is particularly useful in sample-and-hold circuits and analog-to-digital converters.
  • Output Compatible with TTL and CMOS: The output of the MAX901ACSE+ can interface directly with both TTL and CMOS logic families, facilitating easy integration with digital systems.

Applications:

  • High-Speed Analog-to-Digital Converters
  • Zero-Crossing Detectors
  • Window Comparators
  • Pulse and Square-Wave Shapers
  • High-Speed Sampling Circuits
  • Relay Drivers

The MAX901ACSE+ is packaged in a 16-pin narrow SO package, providing a compact solution that is well-suited for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range, making it a dependable choice for systems exposed to harsh environments.

Whether you are designing a high-speed data acquisition system, a power management module, or a precision control circuit, the MAX901ACSE+ from Maxim Integrated offers the speed, efficiency, and reliability to meet your needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6907 $81.3814
4+ $33.3876 $133.5504
6+ $32.3446 $194.0676
8+ $31.3005 $250.4040
10+ $30.2575 $302.5750
13+ $27.1275 $352.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess