The MAX9018BEKA+T from Maxim Integrated is a high-performance, low-power comparator that is designed for a wide range of applications requiring precision voltage comparison. This device is a part of Maxim's extensive comparator portfolio and offers a combination of features that make it suitable for battery-powered and portable applications.
Key Features
- Low Power Consumption: The MAX9018BEKA+T is optimized for low-power operations, making it ideal for battery-operated devices where power efficiency is crucial.
- High Precision: With its precise voltage comparison capabilities, it ensures reliable performance for critical applications that require accurate voltage monitoring and control.
- Single/Dual Supply Operation: This component can operate from a single +2.5V to +5.5V supply or from dual ±1.25V to ±2.75V supplies, providing flexibility in various circuit designs.
- Small Package Size: The device comes in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications.
- Push-Pull Output: It features a push-pull output stage that eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL, CMOS, and other logic types.
Applications
The MAX9018BEKA+T is versatile and can be used in multiple applications, including:
- Portable Electronics
- Battery Monitoring Systems
- Threshold Detectors/Sensors
- Window Comparators
- Zero-Crossing Detectors
- Level Shifters
Technical Specifications
Some of the technical specifications of the MAX9018BEKA+T include:
- Supply Voltage Range: +2.5V to +5.5V or ±1.25V to ±2.75V
- Low Supply Current: 4µA (typ)
- Propagation Delay: 7µs (typ) at VCC = 5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 5-Pin SOT-23
With its robust design and versatile features, the MAX9018BEKA+T is a reliable choice for designers looking for a compact and energy-efficient comparator solution.