Product Overview: TJA1044T,118 by NXP Semiconductors
The TJA1044T,118 is a high-speed CAN transceiver from NXP Semiconductors designed to provide an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This product is particularly well-suited for automotive applications and industrial control systems where reliable data communication is essential. The device is part of the third generation of high-speed CAN transceivers from NXP, offering improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.
Key Features
- Compatibility: Compliant with the ISO 11898-2:2016 standard and suitable for use in 12V and 24V systems.
- Low Power Consumption: Features a very low current standby mode with remote wake-up capability, making it ideal for power-sensitive applications.
- Signal Improvement: Offers differential receive capability to the CAN controller, enhancing signal integrity in noisy environments.
- Robustness: Integrated features for protection against transients, ensuring reliability and longevity in harsh electrical environments.
- Fail-Safe Features: Includes a fail-safe feature that ensures a high receiver output in case of bus failures, enhancing system safety.
Applications
The TJA1044T,118 is designed for a wide range of applications within the automotive sector, including powertrain, chassis, safety, driver assistance, and infotainment systems. Additionally, it is suitable for industrial automation systems, where reliable CAN communication is crucial.
Technical Specifications
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C, making it suitable for extreme environments.
- Package: 14-pin SOIC with a compact footprint for space-constrained applications.
- Data Rates: Capable of CAN data transmission rates up to 1 Mbit/s.
The TJA1044T,118 transceiver by NXP Semiconductors represents a reliable and efficient solution for high-speed CAN communication, offering robust protection features and low-power operation to meet the demanding requirements of modern automotive and industrial networks.