EN
  • EN
  • DE

MAX9015AEKA+T

Part No MAX9015AEKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 0.001μA @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 2μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Maximum) 28μs
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-8
Mounting SMD
Manufacturer Package SOT-23-8
Win Source Part Number 707193-MAX9015AEKA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9015
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9015AEKA+T CAD Model

Description

Product Overview: MAX9015AEKA+T

The MAX9015AEKA+T is a high-precision, low-power comparator from Maxim Integrated, designed to provide a reliable solution for a wide range of applications that require voltage or current monitoring. This component is part of Maxim's family of analog integrated circuits, known for their performance and efficiency.

Key Features

  • High Accuracy: The MAX9015AEKA+T offers excellent precision with a low offset voltage, making it ideal for critical applications where precise voltage discrimination is essential.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming minimal power, which extends the battery life of portable devices.
  • Single-Supply Operation: This comparator operates from a single +2.5V to +5.5V supply voltage, simplifying the power supply design and making it suitable for a variety of systems.
  • Fast Response Time: It provides a quick response, ensuring timely signal processing and control in systems where speed is a crucial parameter.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL and CMOS logic.

Applications

The MAX9015AEKA+T is versatile and can be used in multiple applications, including:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Portable instrumentation
  • System monitoring and control
  • Window comparators

Package and Quality

This comparator comes in a compact 8-pin SOT-23 package, making it suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability of their products, and the MAX9015AEKA+T is no exception. It is designed and tested to meet stringent industry standards, ensuring performance and durability across various environmental conditions.

Conclusion

In summary, the MAX9015AEKA+T from Maxim Integrated is a high-performance comparator that combines precision, low power consumption, and fast response time. Its compact size and robust design make it an excellent choice for designers looking for a reliable component for their electronic systems.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0044 $52.0572
31+ $3.2857 $101.8567
48+ $3.1830 $152.7840
65+ $3.0804 $200.2260
84+ $2.9777 $250.1268
113+ $2.6696 $301.6648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess