EN
  • EN
  • DE

MAX9013ESA

Part No MAX9013ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description SC70, 5ns, Low-Power, Single-Supply, Precision TTL Comparators | IC COMP LOW PWR SNGL TTL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Voltage - Input Offset (Maximum) 3mV at 5.5V
Current - Input Bias (Maximum) 0.5μA at 5V
Current - Output 40mA
Current - Quiescent (Maximum) 2.3mA
CMRR, PSRR 95dB CMRR, 82dB PSRR
Propagation Delay (Maximum) 9ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX9013
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215273-MAX9013ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9013ESA CAD Model

Description

Maxim Integrated MAX9013ESA Dual Comparator

The MAX9013ESA from Maxim Integrated is a high-performance, dual voltage comparator designed for precision applications that require fast response times and low power consumption. This integrated circuit (IC) is ideal for a range of electronic applications, from simple voltage detection to more complex signal processing tasks.

The MAX9013ESA operates with a single or dual supply voltage, ranging from +4.5V to +11V or ±4.5V to ±5.5V, respectively. This flexibility in power supply makes it suitable for various applications, including battery-powered devices where power efficiency is crucial. The device features a typical response time of 40ns, ensuring quick and accurate comparisons of input signals.

With its low input bias current of 10pA and input offset voltage of 1mV, the MAX9013ESA provides precise performance, which is essential for critical monitoring and control systems. The IC's push-pull output stage is capable of sinking and sourcing currents, allowing it to drive capacitive loads effectively without the need for external pull-up or pull-down resistors.

The MAX9013ESA comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It is designed to operate over a wide temperature range of -40°C to +85°C, making it reliable for industrial-grade projects that may be exposed to harsh environmental conditions.

Applications for the MAX9013ESA are diverse and include but are not limited to:

  • Zero-crossing detectors
  • Window comparators
  • Battery chargers
  • Relay drivers
  • Level translators
  • Peak detectors

Maxim Integrated's commitment to quality ensures that the MAX9013ESA is a dependable component for designers looking to create systems with high accuracy and reliability. Whether used in consumer electronics, automotive systems, or industrial controls, the MAX9013ESA provides the performance needed for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9946 $59.8920
48+ $2.4571 $117.9408
73+ $2.3804 $173.7692
101+ $2.3035 $232.6535
130+ $2.2268 $289.4840
174+ $1.9965 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess