EN
  • EN
  • DE

MAX9012EUA+

Part No MAX9012EUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP LOW PWR SNGL TTL 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Use For General
Output Type TTL
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Voltage - Input Offset (Maximum) 3mV at 5.5V
Current - Input Bias (Maximum) 0.5μA at 5V
Current - Output 40mA
Current - Quiescent (Maximum) 4.2mA
CMRR, PSRR 95dB CMRR, 82dB PSRR
Propagation Delay (Maximum) 9ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-uMAX
Family Part Number MAX9012
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707189-MAX9012EUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9012EUA+ CAD Model

Description

MAX9012EUA+ Precision, Low-Power, Single-Supply, Rail-to-Rail I/O Comparators

The MAX9012EUA+ is a high-performance, low-power comparator from Maxim Integrated, designed for precision operation in a wide range of electronic applications. This device is ideal for battery-powered systems and portable equipment due to its single-supply operation and low power consumption.

Key Features

  • Single-Supply Operation: The MAX9012EUA+ operates from a +2.5V to +5.5V single supply, making it versatile for use in various applications that require minimal power usage.
  • Rail-to-Rail Input and Output: This comparator features true rail-to-rail input and output capability, which allows for a wide dynamic range at the input and the ability to drive the output to either supply rail.
  • Low Power Consumption: With a quiescent current of just 60µA, this device is optimized for power-sensitive applications, ensuring extended battery life and reduced power costs.
  • Fast Response Time: The MAX9012EUA+ boasts a propagation delay of typically 200ns, ensuring quick response times for applications requiring high-speed operation.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillation for a stable operation.

Applications

The MAX9012EUA+ is suited for a variety of applications, including:

  • Battery-Powered Systems
  • Threshold Detectors/Discriminators
  • Zero-Crossing Detectors
  • Window Comparators
  • Portable Equipment
  • Medical Devices
  • Industrial Control Systems

Package and Reliability

The device is offered in a space-saving 8-pin µMAX package, which is highly suitable for compact designs. The MAX9012EUA+ is specified over the extended -40°C to +85°C temperature range, ensuring reliable performance across various environmental conditions.

Conclusion

Overall, the MAX9012EUA+ from Maxim Integrated is a robust and reliable solution for designers looking to integrate a precision comparator in their system with minimal power draw and high accuracy. Its comprehensive feature set and wide application scope make it a valuable component for any precision electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9527 $55.6216
18+ $5.7048 $102.6864
28+ $5.5265 $154.7420
38+ $5.3482 $203.2316
49+ $5.1700 $253.3300
65+ $4.6351 $301.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess