EN
  • EN
  • DE

RM48L540DPGET

Part No RM48L540DPGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V 144-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793280-RM48L540DPGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name RM48L540
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L540DPGET CAD Model

Description

The Texas Instruments RM48L540DPGET is a high-performance microcontroller that is part of the Hercules RM series, designed for safety-critical applications. This robust microcontroller is engineered to meet the intense processing needs of modern embedded systems while providing a high level of reliability and safety features.

Key Features

  • Processing Core: At the heart of the RM48L540DPGET is a powerful ARM Cortex-R4F CPU that runs at speeds up to 220 MHz, delivering the computational power necessary for complex algorithms and control systems.
  • Memory: It comes equipped with a substantial memory architecture, including 3MB of integrated Flash memory and 256KB of RAM, providing ample space for application code and data storage.
  • Safety Features: This device includes advanced safety features such as ECC (Error Correction Code) on both Flash and RAM, a built-in self-test for the CPU, memory, and peripherals, and lockstep CPUs for redundant processing.
  • Communication Interfaces: A wide range of communication interfaces are supported, including CAN, LIN, Ethernet, and FlexRay, making it ideal for automotive and industrial network applications.
  • Digital and Analog Peripherals: The RM48L540DPGET boasts an array of peripherals including PWM outputs, ADCs, and timers, which are crucial for real-time control applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Applications

The Texas Instruments RM48L540DPGET microcontroller is designed for use in a variety of safety-critical applications. Its robust design and comprehensive feature set make it an excellent choice for:

  • Automotive systems such as Advanced Driver Assistance Systems (ADAS), powertrain, chassis, and safety systems.
  • Industrial automation systems including motor control, process control, and robotics.
  • Medical devices that require high reliability and precise control.
  • Aerospace and defense systems where safety and fault tolerance are paramount.

With its combination of performance, safety features, and connectivity options, the RM48L540DPGET from Texas Instruments is a versatile microcontroller that can meet the stringent requirements of a wide range of high-reliability applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess