EN
  • EN
  • DE

MAX8987EWQ+T

Part No MAX8987EWQ+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX8987EWQ+T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 707177-MAX8987EWQ+T
Ultra Librarian 3D Model Ultra Librarian MAX8987EWQ+T CAD Model

Description

Maxim Integrated MAX8987EWQ+T Power Management IC

The MAX8987EWQ+T from Maxim Integrated is a highly integrated power-management integrated circuit (PMIC) designed to cater to the needs of complex and power-sensitive applications. This advanced PMIC is an ideal solution for portable devices such as smartphones, tablets, and other handheld electronics that require efficient power regulation and distribution to various subsystems.

With its multi-channel architecture, the MAX8987EWQ+T combines several power management functions into a single package, helping to reduce the overall component count and save valuable board space. This integration includes DC-DC converters, linear regulators, battery chargers, and other system management functions that ensure reliable operation and extend battery life.

The device features a flexible and programmable configuration that allows designers to tailor the power management scheme to their specific application requirements. The PMIC supports multiple output voltages and current levels, providing the versatility needed to power a wide range of peripherals and processors. Moreover, the MAX8987EWQ+T comes with built-in safety features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage caused by abnormal operating conditions.

One of the standout features of the MAX8987EWQ+T is its high-efficiency operation. The PMIC utilizes advanced power-saving techniques to minimize power loss and improve overall system efficiency. This is particularly important for battery-powered devices where every milliwatt saved can translate into longer operating times between charges.

The MAX8987EWQ+T is available in a compact package, making it suitable for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range, making it a versatile choice for both consumer and industrial products.

Overall, the Maxim Integrated MAX8987EWQ+T is a comprehensive power management solution that offers a combination of high integration, efficiency, and flexibility, making it an excellent choice for designers looking to optimize their power systems in portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0744 $62.2320
70+ $1.7025 $119.1750
110+ $1.6493 $181.4230
145+ $1.5962 $231.4490
190+ $1.5431 $293.1890
255+ $1.3825 $352.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess