EN
  • EN
  • DE

MAX8887EZK26+T

Part No MAX8887EZK26+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707118-MAX8887EZK26+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8887EZK26+T CAD Model

Description

Maxim Integrated MAX8887EZK26+T Voltage Regulator

The MAX8887EZK26+T is a high-performance, low-dropout linear regulator from Maxim Integrated, designed to deliver a continuous 2.6V output from a wide input voltage range. This regulator is ideal for portable electronic devices that require a stable and efficient power supply. Its compact package and high level of integration make it suitable for space-constrained applications, while its robust design ensures reliable operation over a wide range of conditions.

Key Features

  • Output Voltage: Fixed 2.6V output, suitable for powering sensitive analog and digital circuits.
  • High Accuracy: Maintains tight regulation with a ±1.5% output accuracy over the entire operating temperature range.
  • Low-Dropout: Operates with a very low dropout voltage, allowing for efficient use even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, sufficient for a wide range of applications.
  • Thermal Protection: Features built-in thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Short-Circuit Protection: Includes short-circuit protection to safeguard the device and the load from faults.
  • Power-Saving Mode: Offers a low quiescent current, making it suitable for battery-powered devices where power conservation is critical.

Applications

  • Mobile Phones
  • Handheld GPS
  • Portable Media Players
  • Digital Cameras
  • Other Battery-Powered Devices

The MAX8887EZK26+T comes in a small, lead-free 5-pin SOT-23 package, which not only saves board space but also meets environmental standards. Its simple design requires minimal external components, reducing system complexity and cost. Whether you're designing for consumer electronics, medical devices, or any other portable application, the MAX8887EZK26+T provides a reliable and efficient power management solution that ensures the optimal performance of your product.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess