EN
  • EN
  • DE

CS0603-30NJ-S

Part No CS0603-30NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description Inductor RF Chip Wirewound 0.03uH 5% 250MHz 37Q-Factor Ceramic 0.6A 0.144Ohm DCR 0603 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
DC Resistance (DCR) 144 mΩ
Inductance 30 nH
Max DC Current 600 mA
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Packaging Tape and Reel
RoHS Non-Compliant
Tolerance 5 %
Win Source Part Number 1053141-CS0603-30NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0603-30NJ-S CAD Model

Description

The CS0603-30NJ-S is a multilayer chip inductor manufactured by Chilisin. It is designed for high-frequency applications where small size and reliable performance are essential. This inductor is characterized by its stable inductance, high Q factor, and self-resonant frequency (SRF).

Applications

  • RF Communication Circuits: Used for impedance matching, filtering, and tuning in RF transceivers and amplifiers.
  • Mobile Devices: Employed in smartphones, tablets, and other portable devices for high-frequency signal processing.
  • Wireless Modules: Integrated into Bluetooth, Wi-Fi, and GPS modules for impedance matching and noise filtering.
  • High-Frequency Filters: Used in filter circuits to block unwanted signals and pass desired signals.
  • Matching Networks: Utilized in impedance matching networks to optimize signal transfer.

Features

  • Compact Size: 0603 package (0.6 mm x 0.3 mm) allows for high-density mounting on PCBs.
  • Stable Inductance: Maintains consistent inductance values over temperature and frequency variations.
  • High Q Factor: Provides low losses and efficient energy storage at high frequencies.
  • High SRF: Enables operation at higher frequencies without significant performance degradation.
  • Multilayer Construction: Ensures robust construction and reliable performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Miniaturization: The small size enables the design of compact electronic devices.
  • Improved Signal Quality: High Q factor and stable inductance ensure efficient signal transmission and minimal signal loss.
  • Reliable Performance: Robust construction and stable characteristics provide consistent performance over a wide range of operating conditions.
  • Reduced Power Consumption: High efficiency minimizes power dissipation in RF circuits.
  • Simplified Design: Stable inductance and high SRF simplify the design of matching networks and filters.

Additional Details

The CS0603-30NJ-S has an inductance value of 30 nH. The tolerance on the inductance is typically ±5%. It is designed for reflow soldering processes, ensuring ease of manufacturing. The operating temperature range is typically -55°C to +125°C, allowing for use in a wide range of environments. The self-resonant frequency (SRF) is generally very high, allowing it to operate efficiently at the intended frequencies. These inductors are typically made with ceramic materials and utilize a multilayer construction to achieve the desired inductance value and performance characteristics.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
NEC
Need more? Email Us
Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0486 $50.0580
2,515+ $0.0398 $100.0970
3,890+ $0.0386 $150.1540
5,350+ $0.0374 $200.0900
6,930+ $0.0361 $250.1730
9,260+ $0.0324 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,650 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess