EN
  • EN
  • DE

PHP-314-G

Part No PHP-314-G
Manufacturer Omega Engineering
Catalog Custom Parts (N - R)
Description Pump With 4 to 20MA Operation, Glass-filled Pp, 5 Gph
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210570-PHP-314-G
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP-314-G CAD Model

Description

The PHP-314-G is a high-precision platinum RTD (Resistance Temperature Detector) probe manufactured by Omega Engineering. This probe is designed for accurate temperature measurement in various industrial and laboratory applications. It offers excellent stability and repeatability, making it suitable for critical temperature sensing requirements.

Applications

  • Industrial Process Control: Used in temperature control loops, monitoring systems, and process automation.
  • Laboratory Research: Employed in scientific experiments, temperature calibration, and precise temperature monitoring.
  • Food and Beverage Industry: Integrated into temperature monitoring systems for food processing, storage, and quality control.
  • Pharmaceutical Manufacturing: Used in temperature-sensitive processes, drug development, and quality assurance.
  • HVAC Systems: Applied in building automation, climate control, and energy management systems.

Features

  • Platinum RTD Element: Provides highly accurate and stable temperature measurements.
  • Wide Temperature Range: Operates over a broad temperature range, accommodating various applications.
  • High Accuracy: Offers precise temperature readings with minimal error.
  • Fast Response Time: Quickly responds to temperature changes, ensuring accurate monitoring.
  • Durable Construction: Designed for long-term reliability in demanding environments.

Benefits

  • Accurate Temperature Measurement: Ensures precise and reliable temperature monitoring.
  • Stable Performance: Maintains accuracy over time, reducing the need for frequent calibration.
  • Versatile Application: Suitable for a wide range of industrial and laboratory environments.
  • Quick Response: Provides real-time temperature data for effective process control.
  • Long Lifespan: Durable construction ensures reliable operation and reduces maintenance costs.

Technical Specifications

The PHP-314-G features a platinum RTD element with a standard resistance of 100 ohms at 0°C. It operates over a temperature range of -50°C to 200°C (or wider, depending on the specific configuration). The probe offers excellent accuracy and repeatability, ensuring reliable temperature measurements. It is designed to be compatible with various temperature controllers and data acquisition systems. The probe is typically made of stainless steel to withstand harsh industrial environments.

You May Also Be Interested in

QSI
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NEC
Need more? Email Us
NANYA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
RF Micro Devices
Lowest to $4.3798
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess