EN
  • EN
  • DE

MAX8839EWE+T

Part No MAX8839EWE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707019-MAX8839EWE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8839EWE+T CAD Model

Description

Maxim Integrated MAX8839EWE+T Power Management IC

The Maxim Integrated MAX8839EWE+T is a highly integrated power management integrated circuit (PMIC) designed to provide a comprehensive power solution for portable devices. This advanced IC combines a step-down converter with dual linear regulators, making it an ideal choice for space-constrained applications such as smartphones, tablets, and other handheld devices.

Efficient Power Conversion

The MAX8839EWE+T features a high-efficiency, synchronous, step-down DC-DC converter that is capable of delivering up to 2A of continuous output current. This converter operates over a wide input voltage range and provides a fixed or adjustable output voltage, allowing for flexible design options to meet specific application requirements.

Dual Linear Regulators

Accompanying the step-down converter are two low-dropout linear regulators (LDOs) that offer additional power rails for peripheral components. These LDOs are designed to supply clean and stable voltage with high accuracy, which is crucial for sensitive RF and analog circuits. The output voltage of each LDO can be programmed via external resistors, providing further versatility to the design engineer.

Compact and Robust Design

The MAX8839EWE+T comes in a compact, 16-pin WLP (Wafer-Level Package) that occupies minimal board space, making it a perfect fit for portable electronics where space is at a premium. Despite its small size, it is built to withstand the rigors of mobile environments, featuring built-in thermal overload protection, short-circuit protection, and under-voltage lockout to ensure reliable operation under various conditions.

Simple Integration

With an integrated power-on reset and power-good output, the MAX8839EWE+T simplifies system power sequencing and monitoring. It also supports a variety of switching frequencies, enabling designers to optimize performance for their specific application, whether the priority is maximizing efficiency or minimizing external component size.

Key Features

  • High-Efficiency Synchronous Step-Down Converter
  • 2A Continuous Output Current
  • Two Low-Dropout Linear Regulators
  • Programmable Output Voltage
  • Thermal Overload Protection
  • Short-Circuit Protection
  • Under-Voltage Lockout
  • Compact 16-Pin WLP Package

The MAX8839EWE+T from Maxim Integrated is an all-in-one power management solution that provides efficient, reliable, and flexible power delivery for the next generation of portable devices.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0453 $60.4530
24+ $4.9607 $119.0568
37+ $4.8060 $177.8220
50+ $4.6512 $232.5600
65+ $4.4953 $292.1945
86+ $4.0310 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess