EN
  • EN
  • DE

MAX8798ETX+

Part No MAX8798ETX+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTERNAL-SW BOOST REG 36-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications LCD Monitor, Notebook Display
Operating Supply Current 10μA
Supply Voltage - Operating 1.8 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-TQFN (6x6)
Win Source Part Number 119160-MAX8798ETX+
Ultra Librarian 3D Model Ultra Librarian MAX8798ETX+ CAD Model

Description

Maxim Integrated MAX8798ETX+ Product Overview

The MAX8798ETX+ is a high-performance, versatile power-management integrated circuit (PMIC) developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient chip is designed to cater to a wide range of applications, particularly focusing on portable devices where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX8798ETX+ is engineered to provide high efficiency, which is essential for extending battery life in portable devices.
  • Multiple Output Channels: It includes multiple output channels to power various subsystems, making it an all-in-one power solution for complex electronics.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexibility in powering different components that may require various voltage levels.
  • Thermal Protection: The chip incorporates thermal protection features to safeguard the device from overheating, ensuring reliability and longevity.
  • Small Footprint: Housed in a compact package, the MAX8798ETX+ saves valuable board space, which is a crucial advantage for space-constrained applications.

Applications

The MAX8798ETX+ is ideal for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Handheld gaming consoles
  • Personal media players
  • Wireless communication devices

Technical Specifications

With a focus on delivering reliable power management, the MAX8798ETX+ boasts the following technical specifications:

  • Integrated power MOSFETs
  • High switching frequency for smaller passive components
  • Soft-start feature to minimize inrush current
  • Low quiescent current to optimize standby time
  • Overvoltage and undervoltage protection

In summary, the MAX8798ETX+ from Maxim Integrated is a sophisticated and reliable power management solution that addresses the needs of modern portable electronics by offering efficiency, versatility, and protection in a compact form factor. Whether you are developing a new mobile device or upgrading an existing product, the MAX8798ETX+ stands out as a top-tier choice for your power management requirements.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess