EN
  • EN
  • DE

MAX8840ELT45+

Part No MAX8840ELT45+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707024-MAX8840ELT45+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8840ELT45+ CAD Model

Description

Maxim Integrated MAX8840ELT45+ Low-Dropout Linear Regulator

The Maxim Integrated MAX8840ELT45+ is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 150mA of output current. This compact and efficient power management solution is ideal for space-constrained applications, offering a fixed output voltage of 4.5V with excellent accuracy and stability.

Featuring a low dropout voltage of just 130mV at full load, the MAX8840ELT45+ ensures efficient operation even when the input voltage is close to the output voltage, making it perfect for battery-operated devices where maximizing battery life is critical. The device operates over a wide input voltage range from 2.5V to 6.5V, providing versatile power supply options for various applications.

One of the standout features of the MAX8840ELT45+ is its low quiescent current, which is typically only 90µA. This characteristic minimizes power consumption when the device is in idle mode, further extending battery life in portable electronics. Moreover, the regulator includes a shutdown feature that reduces the quiescent current to less than 1µA, thereby conserving power when the device is not in use.

The MAX8840ELT45+ is designed with built-in protection features to ensure reliable operation under adverse conditions. It includes thermal overload protection and short-circuit protection, safeguarding the device and the load from potential damage caused by excessive heat or current. Additionally, the regulator has an over-current limiting feature that prevents it from supplying dangerously high currents.

This LDO regulator is available in a tiny, 6-pin thin SOT23 package, which is highly suited for portable applications where space on the PCB is at a premium. The small footprint of the MAX8840ELT45+ makes it an excellent choice for mobile phones, PDAs, wireless peripherals, and other handheld devices.

In summary, the Maxim Integrated MAX8840ELT45+ LDO regulator offers a combination of high performance, low power consumption, and compact size, making it an optimal power management solution for a wide array of portable and space-sensitive applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess