EN
  • EN
  • DE

NAND512W3A2BZA6E

Part No NAND512W3A2BZA6E
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 512MBIT 50NS 63VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NAND
Memory Size 512Mb (64M x 8)
Access Time 50ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 63-VFBGA (8.5x15)
Win Source Part Number 059816-NAND512W3A2BZA6E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NAND512W3A
Introduction Date March 23, 1998
ECCN 3A991.b.1.a
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NAND512W3A2BZA6E CAD Model

Description

STMicroelectronics NAND512W3A2BZA6E NAND Flash Memory

The NAND512W3A2BZA6E is a high-performance NAND Flash memory device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This memory component is designed to provide a reliable storage solution for a wide range of applications, from embedded systems to consumer electronics. With its advanced technology and robust design, the NAND512W3A2BZA6E offers an optimal combination of density, speed, and endurance.

Key Features

  • Memory Capacity: The device comes with a memory capacity of 512 Mbits, providing ample space for storing large amounts of data.
  • Page Size: It features a page size of 2,112 bytes, with 2,048 bytes of main memory and 64 bytes of spare area, suitable for error correction codes (ECC).
  • Organization: The memory array is organized into blocks, with each block containing 32 pages, facilitating efficient data management and access.
  • Supply Voltage: The NAND512W3A2BZA6E operates at a supply voltage range of 2.7V to 3.6V, making it compatible with various electronic systems and reducing power consumption.
  • Interface: It offers a parallel interface for communication, ensuring high-speed data transfer between the memory device and the host controller.
  • Endurance: The device is rated for a minimum of 100,000 program/erase cycles per block, ensuring a long operational lifespan.
  • Data Retention: It provides a data retention period of 10 years, guaranteeing the preservation of data over an extended period.

Applications

The NAND512W3A2BZA6E is suitable for a variety of applications, including:

  • Embedded systems
  • Consumer electronics such as digital cameras, MP3 players, and gaming consoles
  • Mobile devices, including smartphones and tablets
  • Industrial automation and control systems
  • Automotive applications
  • Data storage devices like USB flash drives and SSDs

With its robust feature set and reliable performance, the STMicroelectronics NAND512W3A2BZA6E NAND Flash memory is an excellent choice for designers and manufacturers seeking a high-quality storage solution. Its compatibility with a wide range of applications and devices makes it a versatile component in the ever-evolving electronics industry.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8778 $59.3890
11+ $9.7459 $107.2049
16+ $9.4414 $151.0624
22+ $9.1368 $201.0096
29+ $8.8323 $256.1367
38+ $7.9186 $300.9068
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess