EN
  • EN
  • DE

MAX877CSA+T

Part No MAX877CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706964-MAX877CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX877CSA+T CAD Model

Description

The MAX877CSA+T from Maxim Integrated is a highly efficient, compact, step-up DC-DC converter designed for a variety of applications. This component is particularly suitable for battery-powered devices due to its low quiescent current and high efficiency. It operates over a wide input voltage range from 0.7V to 5.5V, making it ideal for single-cell or multi-cell battery configurations as well as for systems powered by solar cells or other low-voltage sources.

The MAX877CSA+T utilizes a pulse-frequency modulation (PFM) control scheme to deliver a stable and regulated output voltage, which is adjustable from 2.7V to 5.5V. This flexibility allows designers to use a single component for multiple applications, simplifying the design and reducing inventory costs. The device features a high 94% efficiency, which not only conserves power but also reduces the heat generated during operation, thereby extending battery life and improving system reliability.

Designed with simplicity in mind, the MAX877CSA+T requires only a few external components to create a complete power supply solution. This includes inductors, capacitors, and a diode, which can be easily selected based on the desired output current and voltage requirements. The device also incorporates safety features such as thermal overload protection and a low-battery detector to safeguard the system under abnormal conditions.

This step-up converter is available in a small 8-pin SOIC package, denoted by the suffix 'CSA', and the additional '+T' indicates tape and reel packaging suitable for automated assembly processes. This makes the MAX877CSA+T a convenient choice for mass production environments where space-saving and efficiency are paramount.

Overall, the MAX877CSA+T step-up DC-DC converter from Maxim Integrated is a versatile, efficient, and reliable solution for a wide range of power conversion applications. Its low power consumption, adjustable output, and compact form factor make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1811 $64.2677
16+ $7.5329 $120.5264
24+ $7.2973 $175.1352
33+ $7.0617 $233.0361
43+ $6.8272 $293.5696
57+ $6.1203 $348.8571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess