EN
  • EN
  • DE

MAX8775ETJ+

Part No MAX8775ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CNTRLR GRAPHICS 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Power Supplies
Operating Supply Current 1.5mA
Operating Supply Voltage 4 V ~ 26 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 787104-MAX8775ETJ+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8775ETJ+ CAD Model

Description

Maxim Integrated MAX8775ETJ+ Voltage Regulator

The MAX8775ETJ+ is a high-performance, triple-output, main power-supply controller for notebook computers, manufactured by Maxim Integrated. This advanced power management integrated circuit (IC) is designed to work efficiently in the demanding environments of portable computing, ensuring that the system operates with optimal power efficiency and reliability.

Featuring a triple-phase, synchronous-buck topology, the MAX8775ETJ+ provides a highly efficient solution for converting battery or adapter power to the core voltage required by high-performance CPUs. The device supports dynamic voltage scaling, which allows the CPU to operate at lower voltages during periods of reduced performance demand, thereby reducing power consumption and extending battery life.

The MAX8775ETJ+ integrates multiple functions to streamline power system design. It includes three high-frequency, PWM controllers for the CPU core, graphics core, and system agent rail. This integration not only saves space on the motherboard but also simplifies the design and reduces the bill of materials (BOM) cost for the power supply section of the system.

Key features of the MAX8775ETJ+ include:

  • High efficiency with synchronous rectification
  • Support for Intel IMVP-6+ and IMVP-6.5 CPUs
  • Adaptive voltage positioning (AVP) for enhanced load-line accuracy
  • Quick-PWM™ mode for fast transient response
  • Power-good (PGOOD) outputs for each regulator
  • Overvoltage, undervoltage, and overcurrent protection

The device is housed in a compact, 40-pin thin QFN (TQFN) package with a 6mm x 6mm footprint, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions.

With its advanced features and integrated design, the MAX8775ETJ+ from Maxim Integrated is an excellent choice for designers looking to implement a robust power management solution in their next-generation notebook computers.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9767 $54.8835
12+ $9.0066 $108.0792
18+ $8.7251 $157.0518
24+ $8.4437 $202.6488
31+ $8.1622 $253.0282
41+ $7.3178 $300.0298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess