EN
  • EN
  • DE

MAX8770GL+T

Part No MAX8770GL+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706956-MAX8770GL+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8770GL+T CAD Model

Description

Maxim Integrated's MAX8770GL+T: High-Efficiency Step-Down Converter

The MAX8770GL+T from Maxim Integrated is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter designed to deliver exceptional performance in a wide range of applications. This compact and robust power solution is perfect for portable devices, where maximizing battery life is crucial. With its advanced features and superior design, the MAX8770GL+T ensures a reliable and efficient power supply for your electronic devices.

Key Features:

  • High Efficiency: The device operates with up to 95% efficiency, which significantly reduces power loss and improves overall system performance.
  • Wide Input Voltage Range: It can handle input voltages from 4.5V to 23V, making it versatile for various applications, from battery-operated devices to industrial equipment.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, providing flexibility to power a broad range of components.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies the design and reduces external component count.
  • Compact Package: Offered in a compact, 28-pin TQFN package, it saves valuable board space and is ideal for space-constrained applications.
  • Protection Features: The MAX8770GL+T includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring safe operation under various conditions.
  • Programmable Switching Frequency: The switching frequency is programmable from 200kHz to 1MHz, allowing designers to optimize performance for specific applications.

Applications:

The versatility of the MAX8770GL+T makes it suitable for a wide array of applications, including:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Tablets
  • Portable Media Players
  • Networking and Telecommunications Equipment
  • Industrial Power Supplies

In conclusion, Maxim Integrated's MAX8770GL+T is an exceptional choice for designers looking for a highly efficient, adjustable, and feature-rich step-down converter. Its compact size, combined with its robust protection features, ensures that it can meet the demands of the most challenging power supply requirements, while its wide input voltage range and programmable switching frequency provide unparalleled design flexibility.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5634 $73.6902
6+ $20.1548 $120.9288
9+ $19.5253 $175.7277
13+ $18.8946 $245.6298
16+ $18.2652 $292.2432
22+ $16.3756 $360.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess