EN
  • EN
  • DE

MAX8759ETI+

Part No MAX8759ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CNTRL CCFL BACKLIGHT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type CCFL Controller
Frequency 30kHz to 80kHz
Supply Voltage - Operating 4.5 V to 28 V
Operating Supply Current 2.5mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 126132-MAX8759ETI+
Ultra Librarian 3D Model Ultra Librarian MAX8759ETI+ CAD Model

Description

Maxim Integrated MAX8759ETI+ Overview

The MAX8759ETI+ from Maxim Integrated is a high-performance, versatile power-management integrated circuit (PMIC) designed to cater to the demanding needs of complex electronics systems. This PMIC is particularly well-suited for portable devices where efficient power conversion and management are critical for battery life and device performance.

Key Features

  • High Efficiency: The MAX8759ETI+ boasts a high level of efficiency in power conversion, which is essential for extending the battery life of portable devices.
  • Multiple Output Channels: It features multiple output channels that can be configured to power various subsystems within an electronic device, ensuring precise and reliable power distribution.
  • Programmable Switching Frequency: The switching frequency of the PMIC is programmable, allowing designers to optimize the component for performance or for reduced electromagnetic interference (EMI).
  • Integrated MOSFET Drivers: With built-in MOSFET drivers, the MAX8759ETI+ reduces the need for external components, thus saving space and simplifying the design process.
  • Thermal Management: The device includes features for thermal management to protect against overheating, further ensuring the reliability and longevity of the system it powers.

Applications

The MAX8759ETI+ is ideal for a wide range of applications, including:

  • Notebook computers
  • Portable media players
  • Handheld devices
  • Battery-powered devices
  • Other electronic devices requiring efficient power management

Technical Specifications

The MAX8759ETI+ is available in a compact 28-pin TQFN package with an operating temperature range of -40°C to +85°C. It requires a supply voltage that typically ranges from 4.5V to 23V, making it versatile for use in various electronic devices.

In conclusion, the MAX8759ETI+ from Maxim Integrated is a powerful and flexible solution for modern electronic devices requiring efficient and reliable power management. Its high efficiency, programmable features, and integrated drivers make it an excellent choice for designers looking to optimize their power systems for both performance and space-saving considerations.

You May Also Be Interested in

Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess