EN
  • EN
  • DE

MAX8731AETI+T

Part No MAX8731AETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SMBUS LVL2 BATT CHRGR 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Sufficient
Popularity High
Is this a common-used part? Yes
Win Source Part Number 098350-MAX8731AETI+T
Case / Package 28-TQFN (5x5)
Temperature Range - Operating -40°C to 85°C (TA)
Maximum Supply Voltage 26V
Battery Pack Voltage 16.8V
Charge Current - Max 8A
Programmable Fault Protection Over Current, Short Circuit
Current - Charging Constant - Programmable
Number of Cells 1 to 4
Battery Chemistry Multi-Chemistry
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian MAX8731AETI+T CAD Model

Description

Maxim Integrated MAX8731AETI+T Laptop Power Supply Controller

The MAX8731AETI+T from Maxim Integrated is a highly sophisticated, feature-rich laptop power supply controller designed to cater to the demanding requirements of modern portable computers. This power supply controller is specifically engineered to manage the charging of lithium-ion (Li-ion) batteries, which are widely used in laptop computers due to their high energy density and long life cycle.

With an integrated synchronous buck regulator, the MAX8731AETI+T provides a highly efficient power conversion solution, ensuring minimal power loss during the battery charging process. This efficiency is crucial for extending battery life and maximizing the run-time of the laptop on a single charge. The device operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with global power standards.

The MAX8731AETI+T boasts an array of protection features to safeguard the laptop's battery and circuitry. These include overvoltage protection, thermal shutdown, and a charge safety timer, which collectively contribute to a safe and reliable charging experience. Additionally, the controller supports the System Management Bus (SMBus) communication protocol, allowing for intelligent communication between the battery and the laptop's system for precise control and monitoring of the charging process.

Its small, thin QFN package makes the MAX8731AETI+T an ideal choice for space-constrained applications, such as slim laptops and ultrabooks. The compact form factor does not compromise on performance, with the controller delivering robust power management capabilities in a miniature footprint.

For developers and engineers, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the integration of the MAX8731AETI+T into laptop designs. This support ensures that incorporating this advanced power supply controller into a product is as seamless as possible, shortening development time and accelerating time-to-market for new laptops.

In summary, the MAX8731AETI+T is a testament to Maxim Integrated's commitment to delivering high-performance, efficient, and reliable power management solutions for the ever-evolving portable computing market.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,265 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess