EN
  • EN
  • DE

MAX8731AETI+

Part No MAX8731AETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SMBUS LVL2 BATT CHRGR 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 4
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Short Circuit
Charge Current - Max 8A
Battery Pack Voltage 16.8V
Maximum Supply Voltage 26V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Win Source Part Number 022209-MAX8731AETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8731AETI+ CAD Model

Description

Maxim Integrated's MAX8731AETI+ High-Efficiency, Multi-Chemistry Battery Charger

The MAX8731AETI+ is a versatile and efficient integrated circuit designed for charging batteries in portable devices, created by Maxim Integrated. This advanced battery charger is capable of handling various battery chemistries, making it an ideal solution for a wide range of applications, from laptops and notebooks to other portable electronics that require reliable power management.

One of the key features of the MAX8731AETI+ is its high efficiency, which is critical for maximizing battery life and minimizing heat generation during the charging process. It supports both series and parallel charging configurations, providing flexibility in designing the power management system of the device.

Key Features:

  • Multi-Chemistry Battery Support: Compatible with Li-Ion, Li-Polymer, and Li-Phosphate batteries, the MAX8731AETI+ offers versatility for different types of portable devices.
  • High Efficiency: Its switch-mode operation with high-frequency PWM control ensures efficient charging, reducing power loss and heat.
  • Programmable Charge Parameters: Designers can set the fast-charge current, precharge current, and charge voltage according to the specific requirements of the battery being used.
  • Integrated Safety Features: The device includes protection mechanisms such as input overvoltage protection, battery overvoltage protection, and thermal shutdown to ensure safe charging operations.
  • System Flexibility: The MAX8731AETI+ can be configured for either AC adapter or USB power sources, accommodating different charging scenarios.

This battery charger comes in a compact 28-pin thin QFN package, which is suitable for space-constrained applications. Its small footprint, combined with its programmable and adaptive charging parameters, allows for efficient design and integration into portable systems.

The MAX8731AETI+ also features an SMBus™ interface for communication with the host system, providing real-time monitoring and control over the charging process. This ensures optimal charging behavior tailored to the specific needs of the application and battery chemistry.

In summary, the MAX8731AETI+ from Maxim Integrated is a high-efficiency, multi-chemistry battery charger that offers designers flexibility, safety, and performance for their portable device power management solutions.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2818 $50.5636
5+ $20.7441 $103.7205
8+ $20.0958 $160.7664
11+ $19.4476 $213.9236
14+ $18.7993 $263.1902
18+ $16.8546 $303.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,505 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess