EN
  • EN
  • DE

MAX8724AETI+T

Part No MAX8724AETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 312318-MAX8724AETI+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8724AETI+T CAD Model

Description

Maxim Integrated MAX8724AETI+T Laptop Battery Chargers

The MAX8724AETI+T from Maxim Integrated is a highly efficient, multifunctional integrated circuit designed specifically for charging laptop batteries. This advanced battery charger IC is part of Maxim's extensive range of power management solutions, engineered to enhance the performance and extend the life of battery-powered devices.

At the heart of the MAX8724AETI+T lies its precision charging capability, which ensures that laptop batteries are charged quickly and safely. It supports several battery chemistries, including Lithium-Ion (Li-Ion) and Lithium-Polymer (Li-Poly), which are commonly used in modern portable computers. The device is capable of adapting to various battery configurations and can manage charging for series cell stacks, making it a versatile choice for a wide range of laptop models.

The MAX8724AETI+T features an automatic adapter detection system, which allows the IC to adjust the charging current based on the capacity of the connected AC adapter. This smart detection ensures optimal charging efficiency and prevents the system from overloading the adapter. Additionally, the charger incorporates a charge enable input, which provides the flexibility to control the start and stop of the charging process externally.

With its built-in thermal protection, the MAX8724AETI+T safeguards the battery and the charging system from overheating. This protection is crucial for maintaining the integrity and longevity of the laptop's power source. The IC also includes a range of safety features such as overvoltage protection, which prevents damage to the battery if the input voltage exceeds a predefined threshold.

Offered in a compact 28-pin thin QFN package, the MAX8724AETI+T is designed for space-constrained applications. Its small footprint allows for seamless integration into the tight confines of laptop motherboards, without compromising on performance or functionality.

The integration of the MAX8724AETI+T into a laptop's design not only ensures efficient and reliable battery charging but also contributes to the overall user experience by providing longer battery life and reduced charging times. Maxim Integrated's commitment to power management excellence is evident in this sophisticated battery charger IC, making it an ideal choice for next-generation laptop designs.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess