EN
  • EN
  • DE

MAX8722EEG+T

Part No MAX8722EEG+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description CCFL Backlight Controller 24-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Frequency 80 kHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 761.9 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.6 V
Nominal Supply Current 1 mA
Number of Pins 24
Operating Supply Current 1 mA
Output Current 300 mA
RoHS Compliant
Win Source Part Number 1075794-MAX8722EEG+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8722EEG+T CAD Model

Description

The MAX8722EEG+T from Maxim Integrated is a sophisticated, high-efficiency power supply IC designed specifically for powering LCD panels. This compact, integrated solution provides the necessary voltages for driving both the backlight inverter and the logic for TFT LCDs, making it an ideal choice for portable and compact devices where power efficiency and space are critical considerations.

Key Features

  • High Efficiency: The device is engineered to maximize power efficiency, which is vital for battery-powered applications, ensuring longer operating times and reduced heat generation.
  • Multiple Outputs: It includes a step-up DC-DC converter for the source voltage, a regulated positive gate supply, and a regulated negative gate supply. This multi-output capability simplifies the power supply design for LCD panels.
  • Adjustable Outputs: The output voltages are adjustable through external resistors, providing design flexibility to match the requirements of different LCD panels.
  • Thermal Protection: The MAX8722EEG+T comes with built-in thermal shutdown protection to safeguard the IC from damage due to excessive heat.
  • Soft-Start: The soft-start feature limits inrush current during startup, contributing to the device's reliability and longevity.

Applications

The versatility of the MAX8722EEG+T makes it suitable for a wide range of applications, particularly where efficient power management and space-saving are essential. It is commonly used in:

  • Notebook Computers
  • Portable DVD Players
  • Car Navigation Systems
  • Portable Media Players
  • Industrial Monitors

Product Specifications

Offered in a 24-pin QSOP package, the MAX8722EEG+T operates over a wide -40°C to +85°C temperature range, making it suitable for various environments and conditions. The device is available in tape and reel format, denoted by the '+T' suffix, facilitating automated manufacturing processes.

The MAX8722EEG+T represents Maxim Integrated's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess