EN
  • EN
  • DE

RM04FTN6040

Part No RM04FTN6040
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296523-RM04FTN6040
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM04FTN6040 CAD Model

Description

The RM04FTN6040 is a precision thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is designed for a wide range of general-purpose applications requiring stable and reliable resistance in a small surface-mount package. This resistor offers excellent performance characteristics and is suitable for use in various electronic circuits.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Telecommunications equipment
  • Power supplies
  • Automotive electronics

Features

  • Small size: The RM04FTN6040 comes in a compact 0402 package, saving valuable board space.
  • Thick film technology: Utilizes thick film resistive element, ensuring stable performance and reliability.
  • High precision: Offers tight tolerance, ensuring accurate resistance values.
  • Wide resistance range: Available in a variety of resistance values to suit different circuit requirements.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Excellent stability: Provides stable resistance values over a wide range of operating temperatures and humidity levels.

Benefits

  • Space saving: The small package size allows for high-density circuit designs.
  • Reliable performance: The thick film technology ensures stable and consistent performance over time.
  • Accurate resistance: The tight tolerance ensures accurate resistance values, leading to improved circuit performance.
  • Versatile application: Suitable for a wide range of applications due to its various resistance values and performance characteristics.
  • Environmentally friendly: RoHS compliance ensures that the resistor is free from hazardous substances.
  • Cost-effective: Provides a balance of performance and price, making it a cost-effective solution for various applications.

Additional Details

The RM04FTN6040 has a resistance value of 604 Ohms. The power rating is typically 1/16W. It features a tolerance of 1%. The operating temperature range is typically -55°C to +155°C. The temperature coefficient of resistance (TCR) is relatively low, contributing to its stability. The resistor is available in tape and reel packaging for automated assembly. The termination finish is typically matte tin, which provides excellent solderability. The RM04FTN6040 is designed for reflow soldering processes. It meets industry standard requirements for surface mount resistors. The resistor's compact size and robust construction make it a reliable choice for various electronic applications where space and performance are critical.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess