EN
  • EN
  • DE

PMB6818

Part No PMB6818
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972118-PMB6818
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMB6818 CAD Model

Description

The PMB6818 is a highly integrated power management IC (PMIC) from Infineon Technologies. It is designed to provide efficient power management for a variety of applications, particularly in mobile devices and portable electronics. This PMIC integrates multiple voltage regulators and control functions to optimize power distribution and efficiency.

Applications:

  • Mobile Phones: Power management for smartphones, including battery charging, voltage regulation, and system power control.
  • Tablets: Power distribution and regulation for tablet computers.
  • Portable Media Players: Battery management and power control for portable audio and video players.
  • GPS Devices: Power management for GPS navigation systems.
  • Handheld Gaming Consoles: Power regulation and battery charging for portable gaming devices.

Features:

  • Multiple Voltage Regulators: Integrates multiple DC-DC converters and LDO regulators to provide various voltage rails for different system components.
  • Battery Charging: Includes integrated battery charging circuitry for Li-ion and Li-Polymer batteries.
  • Power Path Management: Optimizes power flow between the battery, charger, and system load.
  • I2C Interface: Allows for digital control and monitoring of the PMIC's functions.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Improved Power Efficiency: Integrated voltage regulators and power path management optimize power efficiency, extending battery life.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Simplified System Design: Simplifies power management design with integrated control and monitoring functions.
  • Extended Battery Life: Low quiescent current minimizes power consumption in standby mode, extending battery life.
  • Improved System Performance: Stable and regulated voltage rails ensure reliable system performance.

Additional Details:

The PMB6818's key specifications include the number of voltage regulators, the output voltage range, the output current capability, the battery charging voltage, and the I2C interface address. The specific values for these parameters will depend on the configuration and operating conditions. The PMIC typically uses a small form factor package. Always consult the official datasheet from Infineon Technologies for the most accurate and up-to-date specifications, application notes, and programming information. The datasheet will also provide information on the PMIC's protection features, such as overvoltage protection, overcurrent protection, and thermal shutdown.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess