EN
  • EN
  • DE

MAX8722AEEG

Part No MAX8722AEEG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706920-MAX8722AEEG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8722AEEG CAD Model

Description

Maxim Integrated MAX8722AEEG Product Overview

The MAX8722AEEG from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed to cater to the specific needs of thin-film transistor (TFT) liquid crystal displays (LCDs). This compact and efficient IC is an ideal solution for driving the source and gate in dual-scan or single-scan TFT panels. With its precision and reliability, the MAX8722AEEG ensures optimal performance for a variety of applications, including portable computers, PDAs, and other handheld devices where efficient power management is crucial.

At the heart of this device lies a high-performance step-up controller, which is responsible for generating the positive supply voltage for the TFT panel. The MAX8722AEEG also includes two linear-regulator controllers for generating the gate-on and gate-off supplies. This combination provides a comprehensive power solution that maximizes the quality and stability of the display.

The MAX8722AEEG boasts an impressive array of features that enhance its functionality and ease of use. Its low operating voltage, ranging from 1.8V to 5.5V, makes it versatile for various system designs. The device also includes a thermal shutdown mechanism that protects the IC from overheating, ensuring long-term reliability and safety. Additionally, the MAX8722AEEG has a logic-controlled high-voltage switch control, which aids in extending battery life by minimizing power consumption when the display is not in use.

One of the key benefits of the MAX8722AEEG is its compact size. Housed in a 24-pin QSOP package, it saves valuable board space, making it an excellent choice for designs where space is at a premium. Furthermore, its integrated power MOSFETs reduce the need for external components, simplifying the design and reducing the overall bill of materials.

For engineers and designers looking for a reliable and efficient power management solution for TFT LCDs, the MAX8722AEEG from Maxim Integrated offers a perfect blend of performance, size, and ease of integration. Its advanced features ensure that it can meet the demands of even the most challenging applications, making it a go-to choice for industry professionals.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $115.3672
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2106 $52.1060
24+ $4.2754 $102.6096
37+ $4.1418 $153.2466
50+ $4.0082 $200.4100
65+ $3.8746 $251.8490
87+ $3.4738 $302.2206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess