Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr OptiFuse
Series TSA
Package Bulk
Mounting Type Through Hole
Fuse Type Cartridge, Glass
Current Rating (Amps) 15 A
Voltage Rating - AC 250 V
Response Time Slow Blow
Package / Case 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Breaking Capacity @ Rated Voltage 200A
Melting I2t 5561
Approval Agency PSE/JET, UR
Temperature Range - Operating -55°C ~ 125°C
Dimension 0.270" Dia x 1.276" L (6.85mm x 32.40mm)
Base Product Number TSA-P
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0040
Other Names 2298-TSA-P-15A
Standard Package 1
Win Source Part Number 1113609-TSA-P-15A
Ultra Librarian 3D Model Ultra Librarian TSA-P-15A CAD Model

Description

The TSA-P-15A is a slow-blow glass cartridge fuse from OptiFuse, designed for circuit protection applications.

  • Current Rating: 15A
  • Voltage Rating: 250V AC
  • Breaking Capacity @ Rated Voltage: 200A
  • Melting I2t: 5561
  • Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
  • Dimension: 0.270 inches Dia x 1.276 inches L
  • Mounting: Through-hole
  • Response Time: Slow-blow
  • Approval Agency Standards: PSE/JET and UR
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Schurter Inc.
FUSE CERM 16A 250VAC 125VDC 5X20
Lowest to $0.5719
ECAD model for 0001.2716.11
Littelfuse Inc.
FUSE BRD MNT 1.5A 125VAC/VDC AXL
Need more? Email Us
ECAD model for 025101.5HAT1L
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 5X20MM
Need more? Email Us
ECAD model for GMC-1.5-R
Eaton Bussmann
FUSE GLASS 5A 250VAC 5X20MM
Need more? Email Us
ECAD model for S500-5-R
Eaton Bussmann
FUSE BRD MNT 500MA 250VAC RADIAL
Need more? Email Us
ECAD model for SR-5-500MA-BK
Littelfuse Inc.
FUSE AUTO 7.5A 32VDC BLADE MICRO
Need more? Email Us
ECAD model for 033707.5LXS
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 153.5395.6171
Bel Fuse Inc.
FUSE GLASS 1A 350VAC 140VDC 2AG
Need more? Email Us
ECAD model for 2JQ 1-R
Littelfuse Inc.
FUSE AUTO 20A 32VDC BLADE MINI
Need more? Email Us
ECAD model for 0297020.H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention