EN
  • EN
  • DE

MAX8709BETI+T

Part No MAX8709BETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CNTRLR CCFL HI EFF 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL Controller
Frequency 25kHz to 300kHz
Supply Voltage - Operating 4.6 V to 28 V
Operating Supply Current 1.5mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 116875-MAX8709BETI+T
Ultra Librarian 3D Model Ultra Librarian MAX8709BETI+T CAD Model

Description

Maxim Integrated MAX8709BETI+T: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8709BETI+T from Maxim Integrated is a high-performance, multi-output power-supply controller designed to meet the demanding needs of notebook computers and other portable electronics. This advanced controller is engineered to provide four main outputs, which are essential for powering the core components of a laptop, including the CPU, graphics processor, memory, and system chipset.

Key Features:

  • High Efficiency: The MAX8709BETI+T is optimized for efficiency, reducing power consumption and heat generation, which is crucial for battery-powered devices.
  • Quad Outputs: It features four PWM controllers, which support synchronous-rectified buck topology, ensuring stable and reliable power delivery to multiple outputs.
  • Adjustable Output Voltage: The output voltages are adjustable, allowing for precise power delivery tailored to the specific demands of each powered component.
  • Quick-PWM™ Mode: This mode provides ultra-fast transient response, which is essential for maintaining voltage stability during sudden changes in load, such as when a CPU shifts from low-power to high-power states.
  • Power-Saving Modes: It includes both skip mode and a low-power mode to optimize efficiency under light-load conditions, further extending battery life.
  • Comprehensive Protection: The MAX8709BETI+T incorporates a full suite of protective features, including overvoltage, undervoltage, and overcurrent protection, ensuring the longevity and safety of the device it powers.

Applications:

Primarily used in notebook computers, the MAX8709BETI+T is also suitable for other portable electronics that require efficient, multi-output power supplies. Its robust design and protective features make it an ideal choice for high-performance, battery-operated devices where reliability and power efficiency are paramount.

Package and Availability:

The device is available in a 28-pin TQFN package, offering a compact footprint for space-constrained applications. The MAX8709BETI+T is also designed for easy integration into existing designs, providing a flexible solution for upgrading power supply systems in a wide range of electronic products.

With its combination of efficiency, flexibility, and protection, the MAX8709BETI+T from Maxim Integrated stands out as a sophisticated power management solution for today's and tomorrow's portable computing needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
Maxim Integrated
Lowest to $1.3456
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess