EN
  • EN
  • DE
  • IT

MAX8704EUB+T

Part No MAX8704EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/1.2V/ADJ 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.5V (1.2V, 1.5V)
Output Voltage MAX 5.5V
Output Current 5A
Operating Supply Current 10μA ~ 3mA
Control Features Enable, Power Good, Power Limit, Soft Start
Protection Features Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 706915-MAX8704EUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8704
Introduction Date September 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8704EUB+T CAD Model

Description

The MAX8704EUB+T is a high-performance, pulse-width modulation (PWM) step-up DC-DC converter from Maxim Integrated, designed to provide a compact and efficient power management solution for portable electronics. This component is specifically engineered to meet the power requirements of devices such as mobile phones, PDAs, digital cameras, and other battery-powered equipment that demand a small form factor without compromising on efficiency.

Key Features

  • High Efficiency: With its advanced PWM technology, the MAX8704EUB+T achieves high efficiency, which is crucial for maximizing battery life in portable devices.
  • Adjustable Output: The output voltage is adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Low Quiescent Current: The device features a low quiescent current, further conserving battery life when the device is in standby mode.
  • Compact SOT23-10 Package: The small SOT23-10 package makes the MAX8704EUB+T an ideal choice for space-constrained applications.
  • Integrated Features: It includes soft-start, overvoltage protection, and a low-battery detector to ensure safe and reliable operation.
  • Wide Input Voltage Range: The device can operate from a wide range of input voltages, accommodating various battery chemistries and configurations.

Applications

The MAX8704EUB+T is versatile and can be used in a variety of applications where efficient power conversion is required. Its adjustable output voltage and high efficiency make it suitable for:

  • Portable Media Players
  • Handheld Devices
  • GPS Receivers
  • Digital Cameras
  • Other Portable Battery-Powered Devices

Technical Specifications

Below are some of the technical specifications for the MAX8704EUB+T:

  • Input Voltage Range: 0.7V to 5.5V
  • Output Voltage Range: Adjustable
  • Switching Frequency: 1.2MHz (typical)
  • Package Type: SOT23-10
  • Operating Temperature Range: -40°C to +85°C

For detailed information and full specifications, designers and engineers should consult the MAX8704EUB+T datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess