EN
  • EN
  • DE

MAX8688BLETG+

Part No MAX8688BLETG+
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONTR 24TQFN / Power Supply Controller Power Supply Controller/Monitor 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Applications Power Supply Controller/Monitor
Voltage - Supply 3V ~ 3.6V
Current - Supply 6.7 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX8688
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX8688BLETG+
Standard Package 75
Win Source Part Number 1075793-MAX8688BLETG+
Ultra Librarian 3D Model Ultra Librarian MAX8688BLETG+ CAD Model

Description

Maxim Integrated's MAX8688BLETG+ Digital Power-Supply Controller

The MAX8688BLETG+ from Maxim Integrated is a state-of-the-art digital power-supply controller designed to optimize and enhance the performance and reliability of power management systems. As a pivotal component in advanced power supply schemes, this controller offers precise monitoring and control capabilities, making it an ideal solution for a variety of applications, including servers, data centers, and telecommunications equipment.

Key Features

  • Advanced Power Management: The MAX8688BLETG+ provides real-time monitoring of output voltage, input/output current, and temperature, enabling dynamic adjustment of power supply parameters for optimal performance.
  • High Accuracy: With its precision measurement capabilities, the controller ensures tight regulation of power supply outputs, contributing to system stability and efficiency.
  • Integrated ADC: An onboard 16-bit analog-to-digital converter (ADC) allows for high-resolution data acquisition, essential for detailed power supply analysis and diagnostics.
  • Programmable: The device features a PMBus™ interface for programming and communication, enabling easy integration into digital power management systems and facilitating firmware updates and system customizations.
  • Compact Package: Housed in a compact, 24-pin TQFN package, the MAX8688BLETG+ saves valuable board space and is suitable for densely packed PCBs.
  • Robust Protection: Built-in fault protection includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of the power supply and connected components.

Applications

  • Servers and Workstations
  • Data Storage Systems
  • Networking and Telecommunications Equipment
  • Industrial Power Systems

The MAX8688BLETG+ digital power-supply controller from Maxim Integrated is a versatile and powerful solution for modern power supply challenges. By integrating this advanced controller into your design, you can achieve higher system efficiency, improved reliability, and enhanced monitoring capabilities, all of which are essential for meeting the demands of today's high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess