EN
  • EN
  • DE

MAX8680ETL+B4M

Part No MAX8680ETL+B4M
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX8680
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 706896-MAX8680ETL+B4M
Ultra Librarian 3D Model Ultra Librarian MAX8680ETL+B4M CAD Model

Description

The MAX8680ETL+B4M is a high-performance, integrated power-management IC (PMIC) from Maxim Integrated, designed to cater to the demanding requirements of complex digital systems. This advanced PMIC combines efficiency, flexibility, and reliability, making it an ideal solution for powering CPUs, GPUs, FPGAs, and other digital core processors.

Key Features

  • Multi-Phase Operation: The MAX8680ETL+B4M operates in a multi-phase configuration, which helps in reducing the total output voltage ripple and improving transient response.
  • High-Efficiency: With its high-efficiency buck regulators, the device ensures minimal power loss and heat generation, thereby extending the life of the product it powers.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the performance of the power supply for specific applications.
  • Integrated MOSFETs: Built-in low RDS(on) MOSFETs provide high current handling capabilities while maintaining a compact footprint.
  • Power Sequencing: The PMIC features programmable power sequencing, enabling precise control over the power-up and power-down of various system components.
  • Thermal Management: Advanced thermal management features, including over-temperature protection, ensure reliable operation under varying conditions.

Applications

The MAX8680ETL+B4M is suitable for a wide range of applications that require efficient and reliable power delivery. Its versatility makes it a perfect choice for use in:

  • Servers and Data Centers
  • Networking Equipment
  • High-Performance Computing
  • Embedded Systems
  • Telecommunications Infrastructure

Technical Specifications

With a compact 40-pin TQFN (6mm x 6mm) package, the MAX8680ETL+B4M integrates smoothly into system designs without occupying excessive board space. Its operating temperature range from -40°C to +85°C ensures that it can withstand harsh environments typically found in industrial applications.

Conclusion

Maxim Integrated's MAX8680ETL+B4M stands out as a robust and versatile power management solution. Its advanced features and high level of integration provide a reliable and efficient power supply, reducing the overall system complexity and enhancing performance. Whether for enterprise-level servers or high-end consumer electronics, the MAX8680ETL+B4M meets the rigorous demands of today's cutting-edge digital technologies.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8711 $61.8399
21+ $5.6376 $118.3896
32+ $5.4620 $174.7840
44+ $5.2853 $232.5532
57+ $5.1097 $291.2529
76+ $4.5807 $348.1332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess