EN
  • EN
  • DE

MAX4972EWC+T

Part No MAX4972EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLTAGE PROT CTRLR 12WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Overvoltage Protection Controller
Voltage - Input 2.2 V ~ 28 V
Operating Supply Current 60μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFBGA, WLBGA
Manufacturer Package 12-WLP
Win Source Part Number 704347-MAX4972EWC+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4972
Introduction Date May 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4972EWC+T CAD Model

Description

Product Overview: MAX4972EWC+T from Maxim Integrated

The MAX4972EWC+T is a high-performance, compact, overvoltage protection device designed by Maxim Integrated to safeguard low-voltage systems against voltage transients and faults. This robust component is ideal for applications that require precise voltage control and protection, such as portable electronics, data communication devices, and power supply systems.

Key Features

  • Overvoltage Protection: The MAX4972EWC+T offers efficient protection against overvoltage conditions, ensuring the safety and longevity of downstream components.
  • Adjustable Overvoltage Lockout (OVLO): Users can set the OVLO threshold to meet specific application requirements, providing flexibility and precision in various use cases.
  • Low Quiescent Current: With its low quiescent current, the device ensures minimal power consumption when in operation, making it suitable for battery-powered applications.
  • Fast Response Time: The MAX4972EWC+T reacts quickly to overvoltage events, offering prompt protection to sensitive circuits.
  • Compact Form Factor: The small, leadless package (WLP) allows for space-saving designs, critical in modern miniaturized electronic devices.

Applications

  • Portable Electronics
  • Smartphones and Tablets
  • Data Communication Systems
  • Power Supply Modules
  • Consumer Electronics

Technical Specifications

The MAX4972EWC+T operates over a wide supply voltage range and features integrated circuits specifically engineered for high reliability and performance. The device is packaged in a WLP format, which is not only space-efficient but also offers excellent thermal performance for better stability and operation within a wide temperature range.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4972EWC+T is no exception. Manufactured with precision and designed to meet stringent industry standards, this overvoltage protection device is built for unmatched reliability. Its robust construction ensures that it can withstand the rigors of everyday use in a variety of demanding applications.

Whether you are designing a new system or looking to enhance the protection of an existing one, the MAX4972EWC+T from Maxim Integrated is an excellent choice for maintaining the integrity and performance of your low-voltage electronic circuits.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Intersil
Lowest to $2.8378
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3677 $58.9416
20+ $6.0453 $120.9060
30+ $5.8570 $175.7100
41+ $5.6676 $232.3716
53+ $5.4793 $290.4029
71+ $4.9122 $348.7662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess