EN
  • EN
  • DE
  • IT

MAX8672ETD+T

Part No MAX8672ETD+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Complete Backup Management IC for NiMH Batteries
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Power Management
Battery Chemistry Nickel Metal Hydride
Number of Cells 1 ~ 2
Fault Protection Reverse Current
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN-EP (3x3)
Win Source Part Number 1215171-MAX8672ETD+T
Manufacturer Homepage www.maxim-ic.com
Family Name MAX8672
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8672ETD+T CAD Model

Description

Maxim Integrated's MAX8672ETD+T: High-Efficiency Power Management IC

The MAX8672ETD+T from Maxim Integrated is a highly integrated power-management IC designed for space-constrained applications. This advanced component is engineered to deliver high efficiency and reliability, making it an ideal choice for portable devices such as smartphones, tablets, and other handheld electronics.

The MAX8672ETD+T is packed with features that ensure optimal performance of the device it powers. It incorporates a step-down converter with a synchronous rectifier to maximize efficiency, which is crucial for extending battery life in portable applications. The converter operates over a wide input voltage range, accommodating various battery chemistries and configurations.

This IC also includes a Smart Power Selectorâ„¢ that allows seamless transition between battery and external power, ensuring uninterrupted operation of the device. The MAX8672ETD+T's ability to automatically switch power sources without user intervention is a key feature that enhances the user experience by providing continuous device functionality.

Additionally, the MAX8672ETD+T offers a programmable current limit, overvoltage protection, and thermal shutdown features. These protective measures safeguard the device from electrical stress and thermal issues, contributing to the longevity and stability of the end product.

One of the standout features of the MAX8672ETD+T is its compact size. The IC comes in a tiny, lead-free, 14-pin TDFN package, making it suitable for space-constrained PCB layouts. Despite its small footprint, this power management solution does not compromise on performance, delivering the power required by modern portable electronics.

For design engineers, the MAX8672ETD+T offers flexibility and ease of integration. Its programmable options and comprehensive feature set make it a versatile choice for a wide range of applications. Whether you're designing a new wearable device or upgrading the power management system of an existing product, the MAX8672ETD+T provides a balance of efficiency, protection, and size that can help you meet your design goals.

In summary, Maxim Integrated's MAX8672ETD+T is a superior choice for designers looking to incorporate a power management IC that offers high efficiency, advanced features, and a compact design for their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Maxim Integrated
IC BATT MON MULTI-CHEM 1C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Need more? Email Us
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3723
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $3.1086

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7988 $52.1892
22+ $4.7580 $104.6760
33+ $4.6093 $152.1069
45+ $4.4606 $200.7270
58+ $4.3120 $250.0960
78+ $3.8659 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess