EN
  • EN
  • DE

MAX8671CETL+T

Part No MAX8671CETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC PMIC CHARGER/PWR SEL 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Voltage Supply MAX 6.6V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 706885-MAX8671CETL+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX8671CETL+T CAD Model

Description

Maxim Integrated MAX8671CETL+T Product Overview

The MAX8671CETL+T is a high-performance power-management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, efficient, and versatile IC is engineered to meet the demanding power requirements of portable and wearable devices such as smartphones, tablets, fitness trackers, and other consumer electronics.

Key Features and Benefits

  • Integrated Power Solution: The MAX8671CETL+T integrates multiple power control functions into a single package, reducing the need for multiple components and simplifying the design process for engineers.
  • High Efficiency: With advanced power conversion technology, this PMIC ensures high-efficiency power management, which is critical for extending battery life in portable devices.
  • Small Footprint: The compact TQFN-40 package (6mm x 6mm) allows for space-saving on the PCB, which is essential in the design of modern, slim-profile devices.
  • Flexible Power Supply Options: It supports a wide input voltage range, making it suitable for a variety of power sources and enabling its use in diverse applications.
  • Thermal Management: The device includes thermal protection features to ensure reliable operation under varying environmental conditions and to protect against overheating.

Applications

The MAX8671CETL+T is ideal for a wide range of applications that require efficient power management. Its primary applications include:

  • Portable and wearable electronics
  • Smartphones and tablets
  • Wireless headsets and earbuds
  • GPS devices
  • Fitness and health monitoring devices

Technical Specifications

The technical specifications of the MAX8671CETL+T include:

  • Input Voltage Range: Specified by the manufacturer's datasheet
  • Output Voltage: Configurable as per design requirements
  • Package Type: 40-TQFN-EP (6mm x 6mm)
  • Operating Temperature Range: Specified by the manufacturer's datasheet

For detailed technical specifications, reference designs, and application notes, engineers and designers are encouraged to consult the official Maxim Integrated datasheets and product documentation.

Overall, the MAX8671CETL+T from Maxim Integrated stands out as a powerful, efficient, and space-saving solution for advanced power management in portable electronics, contributing to the creation of the next generation of innovative, energy-efficient devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7320 $61.5160
30+ $3.8831 $116.4930
47+ $3.7618 $176.8046
64+ $3.6394 $232.9216
83+ $3.5181 $292.0023
110+ $3.1543 $346.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess