EN
  • EN
  • DE

MAX8662ETM+

Part No MAX8662ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGE 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Handheld/Mobile Devices
Operating Supply Current 900μA
Supply Voltage - Operating 4.1 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFN-EP (6x6)
Win Source Part Number 022200-MAX8662ETM+
Ultra Librarian 3D Model Ultra Librarian MAX8662ETM+ CAD Model

Description

The MAX8662ETM+ is a highly integrated power-management integrated circuit (IC) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile IC is particularly suitable for portable devices where efficient power management is crucial, such as smartphones, tablets, and other handheld electronics.

Featuring a compact design, the MAX8662ETM+ incorporates multiple DC-DC converters and LDO regulators to provide a comprehensive power solution that minimizes the need for additional external components. This not only saves board space but also simplifies the design process and can lead to a reduction in overall system costs.

The device's main features include a high-efficiency, step-down converter with a 2MHz switching frequency, which allows for the use of small, low-cost inductors and capacitors. This high switching frequency also enables a fast transient response, maintaining stable output voltages even under dynamic load conditions.

In addition to the step-down converter, the MAX8662ETM+ offers multiple LDO regulators for noise-sensitive applications, ensuring clean and stable power to critical components. The IC also supports dynamic voltage scaling, an essential feature for optimizing power consumption based on the performance requirements of the system.

The MAX8662ETM+ is designed with built-in safety features, including over-temperature protection, over-current protection, and under-voltage lockout, which help to protect the device and the system it powers from damage due to abnormal operating conditions.

Housed in a compact 48-pin TQFN package, the MAX8662ETM+ is designed for space-constrained applications. Its small footprint, combined with a high level of integration, makes it an ideal choice for designers looking to create sleek, power-efficient products without compromising on performance.

Maxim Integrated's commitment to quality and reliability ensures that the MAX8662ETM+ meets the stringent requirements of the most demanding portable applications, making it a preferred choice for manufacturers aiming to deliver high-performance, long-lasting products to their customers.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7967 $53.1538
33+ $3.1153 $102.8049
50+ $3.0179 $150.8950
69+ $2.9206 $201.5214
89+ $2.8232 $251.2648
119+ $2.5312 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,402 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess