EN
  • EN
  • DE

MAX8660AETL+

Part No MAX8660AETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description High-Efficiency, Low-IQ, PMICs with Dynamic Voltage Management for Mobile Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Processor
Operating Supply Voltage 2.6 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 1215165-MAX8660AETL+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8660A
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX8660AETL+ CAD Model

Description

Maxim Integrated MAX8660AETL+ Product Overview

The MAX8660AETL+ is a highly integrated power-management IC from Maxim Integrated, designed for optimal performance in compact and power-sensitive applications. This advanced chip is an excellent choice for designers looking to streamline the power regulation and battery management in portable devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • High Efficiency: The MAX8660AETL+ boasts a high-efficiency, multi-channel, step-down converter design which is critical for extending battery life in portable devices.
  • Multiple Output Channels: It features six high-performance, synchronous buck regulators with dynamically adjustable output voltages, providing flexibility and precision in power delivery to various components of the system.
  • Integrated Power Sequencing: The device includes programmable power sequencing, simplifying system design and ensuring that each part of the device powers up and down in the correct order.
  • Low Quiescent Current: Its low quiescent current helps minimize standby power consumption, which is vital for battery-operated devices.
  • Compact Package: The MAX8660AETL+ comes in a space-saving, 40-pin thin QFN package, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: With an input voltage range of 2.6V to 5.5V, it can accommodate a variety of power sources and battery chemistries.

Applications

The MAX8660AETL+ is especially suited for portable devices that require multiple power rails with tight space constraints. Its efficient power management capabilities make it a go-to solution for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Handheld Devices

Technical Specifications

With its advanced features, the MAX8660AETL+ delivers a comprehensive power management solution that meets the needs of the most demanding portable applications. It operates over the -40°C to +85°C extended temperature range, ensuring reliability and performance in various environmental conditions.

For detailed technical specifications, datasheets, and support resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local distributor.

Maxim Integrated's commitment to innovation is exemplified in the MAX8660AETL+, offering a blend of efficiency, flexibility, and compactness to power the next generation of portable devices.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8096 $64.8576
14+ $8.8692 $124.1688
21+ $8.5920 $180.4320
28+ $8.3148 $232.8144
36+ $8.0376 $289.3536
49+ $7.2072 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess