EN
  • EN
  • DE

ATSAMV71N21B-CBT

Part No ATSAMV71N21B-CBT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM V71
Package Reel - TR
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAMV71
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMV71N21B-CBT-TR, ATSAMV71N21B-CBT-CT, ATSAMV71N21B-CBT-DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862560-ATSAMV71N21B-CBT
Ultra Librarian 3D Model Ultra Librarian ATSAMV71N21B-CBT CAD Model

Description

The ATSAMV71N21B-CBT is a high-performance microcontroller unit (MCU) designed and manufactured by Microchip Technology. This robust MCU is part of the SAM V71 series, which is known for its superior processing capabilities, making it ideal for a wide range of industrial and automotive applications.

Key Features:

  • Core: The ATSAMV71N21B-CBT is built around the ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, delivering exceptional computational performance and efficiency.
  • Memory: It comes with a substantial 2MB of flash memory and 384KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: This MCU offers a range of communication interfaces, including CAN, LIN, UART, SPI, and I2C, enabling it to handle multiple communication protocols with ease.
  • Advanced Peripherals: It features advanced peripherals such as high-speed USB Host and Device with on-chip PHY, dual CAN-FD, and a high-resolution PWM controller, which enhance its functionality in sophisticated control systems.
  • Robust Security: Security features are integrated into the ATSAMV71N21B-CBT to protect against unauthorized access and software piracy. This includes a hardware cryptographic module supporting AES, TRNG, and SHA, among others.
  • Analog Interfaces: The device includes comprehensive analog capabilities with dual 12-bit ADCs, dual 12-bit DACs, and multiple PWM channels, delivering precise control and measurement in analog-intensive applications.
  • Temperature Range: It operates over an extended industrial temperature range, making it reliable in extreme conditions.
  • Package: The ATSAMV71N21B-CBT is available in a 144-pin LQFP package, which is suitable for space-constrained applications while providing enough I/Os for complex tasks.

Applications:

The versatile nature of the ATSAMV71N21B-CBT allows it to be used in a variety of applications, including automotive systems, industrial automation, advanced motor control, connectivity modules, and high-speed communication gateways.

Summary:

In summary, the ATSAMV71N21B-CBT by Microchip Technology is a powerful and flexible MCU that offers a blend of high-speed processing, extensive memory, and advanced peripherals. Its robust security features and wide operating temperature range make it an excellent choice for applications that demand reliability and performance in challenging environments.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess