EN
  • EN
  • DE

ZLNB2001Q16

Part No ZLNB2001Q16
Manufacturer Zetex Semiconductors
Catalog RF Misc ICs and Modules
Description DUAL TONE and POLARITY SWITCH LNB MULTIPLEX CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1282981-ZLNB2001Q16
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZLNB2001Q16 CAD Model

Description

The ZLNB2001Q16 is a monolithic voltage regulator and low noise block downconverter (LNB) controller IC, designed for satellite receiver systems, manufactured by Zetex Semiconductors (now Diodes Incorporated). It integrates the necessary functions to control and power an LNB, which is the outdoor unit that receives satellite signals and converts them to a lower frequency for transmission to the receiver.

Applications

  • Satellite Receivers (Set-Top Boxes): Providing power and control signals to the LNB.
  • Satellite TV Systems: Integrated into the LNB itself for controlling polarization and providing power.
  • Satellite Communication Equipment: Powering and controlling LNBs for satellite data transmission.

Features

  • Integrated Voltage Regulator: Provides a stable and regulated voltage for the LNB.
  • LNB Control: Generates the necessary control signals for LNB polarization switching (e.g., 13V/18V, 22kHz tone).
  • Over-Current Protection: Protects the LNB from over-current conditions.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit.
  • Thermal Shutdown: Protects the IC from overheating.
  • Low Noise: Minimizes noise introduced into the satellite signal.
  • Compact Package: Space-saving design for easy integration.

Benefits

  • Simplified LNB Interface: Integrates all necessary functions into a single chip.
  • Reliable Power Supply: Provides a stable and regulated voltage for the LNB.
  • Enhanced System Protection: Protection features prevent damage to the LNB and the receiver.
  • Improved Signal Quality: Low noise design minimizes signal degradation.
  • Cost-Effective Solution: Integrates multiple functions into a single chip.

Additional Details

The ZLNB2001Q16 typically includes detailed specifications regarding output voltage, current limits, control signal levels, and noise performance. It is designed to meet stringent performance requirements for satellite receiver applications. Detailed datasheets provide comprehensive electrical characteristics, application circuits, and layout guidelines for optimal performance. The IC is controlled through a digital interface, allowing for flexible configuration and polarization control.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess