EN
  • EN
  • DE

MAX8564AEUB+T

Part No MAX8564AEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 2OUT 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Positive Adjustable
Number of Outputs 2
Supply Current 660μA
Parts Input Voltage (V) 5V, 12V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX8564
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706797-MAX8564AEUB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8564AEUB+T CAD Model

Description

The MAX8564AEUB+T is a compact, high-precision voltage supervisor designed to monitor power supplies in digital systems, ensuring reliable operation by providing a reset signal to microcontrollers and processors upon detecting voltage levels outside the predefined threshold. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this device is an essential component for any application requiring robust power management.

Key Features

  • Precision Monitoring: The MAX8564AEUB+T offers tight voltage threshold accuracy (±1.5% over temperature), which is critical for sensitive electronics that require precise voltage levels to operate correctly.
  • Low Power Consumption: With its low quiescent current of just 5.5µA, this supervisor is an excellent choice for battery-operated devices where power efficiency is paramount.
  • Adjustable Reset Timeout: The device features an externally adjustable reset timeout period, allowing designers to tailor the reset signal duration to the needs of their specific application.
  • Versatile Supply Voltage Range: It operates over a wide supply voltage range from 1.1V to 5.5V, making it suitable for a broad spectrum of digital systems.
  • Multiple Reset Output Options: The MAX8564AEUB+T provides both active-low and active-high reset outputs, offering flexibility in interfacing with different types of microcontrollers and processors.
  • Compact Package: The device comes in a small, 10-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX8564AEUB+T is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Networking Equipment
  • Industrial Controllers

Conclusion

With its precision voltage monitoring, low power consumption, and small footprint, the MAX8564AEUB+T from Maxim Integrated is an excellent choice for designers looking to enhance the reliability and efficiency of their digital systems. Its ability to adapt to various voltage levels and provide a timely reset signal makes it an indispensable component for maintaining system integrity under various conditions.

You May Also Be Interested in

Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin MSOP T/R / IC REG CTRLR SGL POS ADJ 10-MSOP
Lowest to $1.2044
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Linear Technology
IC REG CTRLR SGL 5V 8-DIP / LDO Regulator Pos 5V 10A 8-Pin PDIP N Tube
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2242 $51.5872
38+ $2.6455 $100.5290
59+ $2.5628 $151.2052
81+ $2.4802 $200.8962
105+ $2.3975 $251.7375
140+ $2.1495 $300.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess