EN
  • EN
  • DE

MAX8526EUDAY

Part No MAX8526EUDAY
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 312233-MAX8526EUDAY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8526EUDAY CAD Model

Description

The MAX8526EUDAY from Maxim Integrated is a state-of-the-art DC-DC converter designed for high-efficiency power conversion in a wide range of electronic applications. This innovative component is part of Maxim's extensive portfolio of power management solutions, engineered to meet the stringent demands of modern electronic devices.

The MAX8526EUDAY offers a compact, high-performance solution for converting higher voltages down to lower voltages with excellent power efficiency. This makes it an ideal choice for portable devices, where battery life is critical, as well as for complex digital systems that require stable and reliable power delivery.

Featuring a high switching frequency, this DC-DC converter enables the use of small external components, thus reducing the overall footprint and cost of the power supply design. The device also comes with built-in safety features, including over-temperature protection, over-current protection, and under-voltage lockout, ensuring the protection of both the converter and the system it powers.

Key specifications of the MAX8526EUDAY include a wide input voltage range, adjustable output voltage, and high efficiency across a broad load range. The device's flexibility is further enhanced by its ability to operate in various performance modes, catering to different application requirements such as low-noise operation or maximum power-saving.

The MAX8526EUDAY is packaged in a thermally efficient, space-saving TSSOP package, which is suitable for automated assembly processes, facilitating ease of integration into a variety of electronic products. Whether it's for telecommunications, computing, networking, or consumer electronics, the MAX8526EUDAY is engineered to deliver reliable and efficient power conversion.

In summary, the MAX8526EUDAY from Maxim Integrated is a versatile and efficient solution for DC-DC power conversion, combining high performance with robust protection features and a compact design. Its adaptability and efficiency make it a top choice for designers looking to optimize their power management systems in a range of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess