EN
  • EN
  • DE

BZB84-C3V3/DG

Part No BZB84-C3V3/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Dual Common Anode 3.3V 5% 300mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238500-BZB84-C3V3/DG
Popularity Low
Supply and Demand Status Balance
Family Name BZB84-C3V3
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZB84-C3V3/DG CAD Model

Description

Product Overview: BZB84-C3V3/DG - NXP Semiconductors

The BZB84-C3V3/DG is a high-performance, dual common anode Zener diode designed by NXP Semiconductors. This small-signal voltage regulator diode is specifically crafted to provide a precise voltage reference in a miniature SOT-23 surface-mounted device package. The product's compact form factor makes it an ideal choice for space-constrained applications where size and weight are critical design parameters.

Key Features

  • Voltage Regulation: The BZB84-C3V3/DG offers a nominal Zener voltage of 3.3V, providing stable voltage regulation for various electronic circuits.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle moderate power levels, making it suitable for a wide range of applications.
  • Package: Enclosed in a SOT-23 package, the device's small size ensures it can be easily integrated into high-density PCB designs.
  • Configuration: The dual common anode configuration allows for flexibility in circuit design, providing designers with the option to use it in different types of voltage regulation scenarios.
  • High Surge Capability: The diode is capable of withstanding surge currents, enhancing the reliability of the device under stress conditions.

Applications

The BZB84-C3V3/DG is suitable for a variety of applications, including:

  • Power supply stabilization
  • Over-voltage protection circuits
  • Voltage reference in analog-to-digital converters (ADCs)
  • Energy management systems
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BZB84-C3V3/DG is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial, automotive, and consumer applications. Its performance is backed by NXP's reputation as a leading semiconductor provider, giving designers confidence in their choice of components.

Ordering Information

To order or inquire about the BZB84-C3V3/DG Zener diode, customers can visit the official NXP Semiconductors website or contact authorized distributors. With its robust features and reliable performance, the BZB84-C3V3/DG is an excellent choice for designers looking for a high-quality voltage regulation solution.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess