EN
  • EN
  • DE
  • IT

MAX846AEEE+

Part No MAX846AEEE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SYS BAT CHRG 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2
Battery Pack Voltage 8.4V
Maximum Supply Voltage 20V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 140301-MAX846AEEE+
Ultra Librarian 3D Model Ultra Librarian MAX846AEEE+ CAD Model

Description

Maxim Integrated MAX846AEEE+ Battery Management IC

The Maxim Integrated MAX846AEEE+ is a highly integrated battery management IC designed to simplify the construction of accurate and efficient chargers for lithium-ion (Li-ion) and nickel-metal hydride (NiMH) batteries. This compact, high-performance component is housed in a 16-pin QSOP package, making it ideal for space-constrained applications.

The MAX846AEEE+ offers a comprehensive solution for battery charging and management, featuring a constant-current/constant-voltage charge algorithm that ensures batteries are charged quickly and safely. Its versatility allows for use in a wide range of portable devices, including handheld computers, medical instruments, and consumer electronics.

Key Features:

  • Automatic transition between charge states for efficient charging
  • Programmable charge current for precise control over the charging process
  • Prequalification of deeply discharged batteries to extend battery life
  • Temperature monitoring to prevent charging at unsafe temperatures
  • Charge status indicators to provide visual feedback during the charging cycle
  • Low external component count for a simplified design and reduced system cost

The MAX846AEEE+ also includes various safety features to protect both the charger and the battery. These include overvoltage protection, to prevent damage to the battery if the input voltage exceeds safe levels, and a safety timer that limits the charge time to prevent overcharging. The IC also supports a top-off charge mode to ensure batteries reach their maximum capacity.

Designed with an emphasis on reliability and efficiency, the MAX846AEEE+ integrates seamlessly into battery-powered solutions, providing a robust charging solution that enhances the overall user experience by ensuring long battery life and optimal performance.

Whether you are designing a new product or upgrading an existing one, the Maxim Integrated MAX846AEEE+ offers the precision, flexibility, and reliability needed to create an effective power management system.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4544 $59.6352
19+ $6.1169 $116.2211
30+ $5.9252 $177.7560
41+ $5.7346 $235.1186
53+ $5.5428 $293.7684
70+ $4.9700 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess