EN
  • EN
  • DE

MAX814KCSA+T

Part No MAX814KCSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1V to 5.5V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 471 mW
Max Reset Threshold Voltage 4.85 V
Max Supply Current 75 µA
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Reset Threshold Voltage 4.75 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 75 µA
Overvoltage Threshold 4.85 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active High/Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.8 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4.75 V
Watchdog Timer No
Win Source Part Number 971927-MAX814KCSA+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX814KCSA+T CAD Model

Description

Product Overview: MAX814KCSA+T

The MAX814KCSA+T from Maxim Integrated is a highly reliable, precision microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring.

Key Features

  • Voltage Monitoring: This device ensures that the system's voltage levels are within acceptable thresholds, thus safeguarding the µP and associated circuitry from potential damage due to irregular power supply conditions.
  • Power Supply Glitch Immunity: The MAX814KCSA+T comes with a built-in glitch immunity that prevents false resets from being triggered by short duration transients on the power supply line, ensuring stable operation of the connected system.
  • Low Power Consumption: With its low power consumption, the device is an ideal choice for power-sensitive applications, contributing to the overall energy efficiency of the system it is integrated into.
  • Reset Timeout Delay: The device features an adjustable reset timeout delay, which provides flexibility in choosing the reset assertion time suitable for specific applications.
  • Compact Packaging: The MAX814KCSA+T is available in a space-saving 8-pin SO package, making it suitable for use in systems where board space is at a premium.

Applications

The MAX814KCSA+T is versatile and can be used in a wide range of applications including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Data Storage Systems
  • Telecommunications Equipment

Product Specifications

The MAX814KCSA+T operates over a wide voltage range and has the following key specifications:

  • Supply Voltage Range: 1.0V to 5.5V
  • Reset Threshold Voltage Options
  • Immunity to Short Duration Power Supply Transients
  • Low Supply Current: 17µA (typical)
  • Operating Temperature Range: -40°C to +85°C

In summary, the MAX814KCSA+T from Maxim Integrated is a robust supervisory circuit that offers enhanced system reliability with minimal power consumption and a compact footprint. Its ability to monitor voltage levels and provide a stable reset output makes it a critical component for ensuring the proper functioning of microprocessor-based systems.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess