EN
  • EN
  • DE

MAX813TCSA-T

Part No MAX813TCSA-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706644-MAX813TCSA-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX813TCSA-T CAD Model

Description

The MAX813TCSA-T from Maxim Integrated is a sophisticated supervisory circuit designed for monitoring power supplies in digital systems. This high-quality component ensures that the system's voltage levels remain within acceptable thresholds, safeguarding the integrity of the system's operation.

Key Features

  • Voltage Monitoring: The MAX813TCSA-T provides precise monitoring of power supply voltages, ensuring that the system is protected from undervoltage conditions that could lead to data corruption or system failure.
  • Power-On Reset: It features a power-on reset function which generates a reset signal when the supply voltage drops below a designated threshold, thus ensuring a safe startup for microprocessors and other digital systems.
  • Manual Reset: A manual reset input allows for an external trigger to initiate a system reset, offering additional control to the user for system maintenance and troubleshooting.
  • Low Power Consumption: Designed for energy efficiency, the MAX813TCSA-T operates with low power consumption, making it suitable for battery-operated devices where power conservation is critical.
  • Compact Design: The device is available in a space-saving 8-pin SOIC package, allowing for integration into systems where board space is at a premium.

Applications

The MAX813TCSA-T is ideal for a wide range of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Telecommunications infrastructure

Technical Specifications

With a supply voltage range typically between 1.0V to 5.5V, the MAX813TCSA-T can accommodate a variety of digital systems. It features an active-low reset output which ensures compatibility with most microprocessors. The reset timeout period is precisely controlled, providing a reliable reset signal duration.

In summary, the MAX813TCSA-T from Maxim Integrated is a robust and reliable solution for system voltage supervision, designed to enhance the stability and safety of a wide array of electronic systems. With its precision voltage monitoring and reset capabilities, this supervisory circuit is an essential component for maintaining system integrity.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess