EN
  • EN
  • DE

MAX5974EETE+T

Part No MAX5974EETE+T
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBACK PWM 16-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Output Isolation Non-Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 16V
Supply Voltage 7V ~ 26V
Duty Cycle 80%
Switching Frequency 100kHz ~ 600kHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Style SMD
Family Part Number MAX5974
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704861-MAX5974EETE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5974EETE+T CAD Model

Description

The MAX5974EETE+T from Maxim Integrated is a state-of-the-art integrated hot-swap controller designed to safely insert and remove circuit boards from live backplanes. This highly advanced IC is housed in a compact 16-pin TQFN package, making it suitable for space-constrained applications. It is available in tape and reel format, marked with a "+T" suffix, indicating its readiness for automated assembly processes.

Key Features

  • Adjustable Overcurrent Protection: The device offers precise control over current thresholds, ensuring protection against overcurrent conditions.
  • Integrated Charge Pump: The built-in charge pump allows for the control of external N-channel MOSFETs without the need for an additional external capacitor.
  • Wide Operating Voltage Range: With an operating voltage range from 9V to 80V, the MAX5974EETE+T is versatile and can be used in a variety of applications, including telecom, server, and industrial systems.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, providing a safeguard for both the power source and the circuitry being powered.
  • Thermal Shutdown: To prevent overheating, the device includes a thermal shutdown feature that automatically turns off the MOSFET when the temperature exceeds safe limits.

Applications

  • Server and Network Equipment
  • Telecommunications Systems
  • Industrial Control Systems
  • Power Distribution Units

The MAX5974EETE+T is engineered to simplify the design of hot-swap applications by integrating several key functions into a single chip. Its robust feature set ensures reliable operation in a variety of challenging environments. Whether you're designing a server rack that requires frequent maintenance or an industrial system that demands continuous uptime, the MAX5974EETE+T provides a high level of protection and performance.

For detailed technical specifications, application notes, and support resources, please visit Maxim Integrated's official website or consult the MAX5974EETE+T datasheet.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1828 $50.9248
39+ $2.6116 $101.8524
60+ $2.5300 $151.8000
82+ $2.4484 $200.7688
106+ $2.3667 $250.8702
142+ $2.1219 $301.3098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess