EN
  • EN
  • DE

MAX813LCSA-G126

Part No MAX813LCSA-G126
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706637-MAX813LCSA-G126
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX813LCSA-G126 CAD Model

Description

The MAX813LCSA-G126 is a high-quality supervisory circuit from Maxim Integrated, designed to improve the reliability and operational stability of microprocessor (µP) systems. This device ensures that your system's µP and other critical components are functioning within their proper operating ranges, which is essential for maintaining system integrity and preventing data corruption.

Key Features

  • Power Supply Monitoring: This supervisory circuit actively monitors the power supply voltage levels, providing a quick response if the voltage falls below a preset threshold. It ensures that the system has a stable and reliable power source, which is crucial for preventing unexpected resets or system failures.
  • Manual Reset: The MAX813LCSA-G126 includes a manual reset input that allows for an external trigger to reset the system. This feature is invaluable for maintenance or troubleshooting, allowing operators to manually initiate a system restart.
  • Watchdog Timer: A built-in watchdog timer helps to detect and respond to system malfunctions. If the µP fails to provide a regular kicking signal within a predetermined interval, the watchdog timer will automatically reset the µP, helping to recover from a software lock-up or other faults.
  • Power-On Reset: The device ensures that the µP and other devices are held in reset for a minimum of 200ms after power-up, allowing the power supply and µP to stabilize before operation commences.
  • Low Power Consumption: It is designed for low power consumption, which makes it an ideal choice for portable and battery-operated applications where power efficiency is critical.

Applications

The MAX813LCSA-G126 is versatile and can be used in a variety of applications, including:

  • Computers and controllers
  • Intelligent instruments
  • Portable/battery-powered equipment
  • Embedded systems

Product Specifications

The device is available in an 8-pin SOIC package, making it compact and easy to integrate into existing and new designs. It operates over a wide temperature range, ensuring reliable performance in diverse environments. The part number G126 specifies particular configuration or packaging options for this device.

With the MAX813LCSA-G126, Maxim Integrated continues to provide innovative, high-quality solutions to ensure that your µP systems operate with the highest levels of reliability and stability.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess