EN
  • EN
  • DE

MAX8660ETL/V+

Part No MAX8660ETL/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MGMT XSCALE 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Processor
Supply Voltage (V) 2.6V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (5x5)
Family Part Number MAX8660
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 706874-MAX8660ETL/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8660ETL/V+ CAD Model

Description

The MAX8660ETL/V+ is a highly integrated power-management IC (PMIC) designed by Maxim Integrated, a company renowned for its innovative and efficient solutions in the analog and mixed-signal domain. This particular PMIC is engineered to meet the demanding power requirements of portable and handheld devices, such as smartphones, tablets, and other battery-operated electronics.

Key Features

  • Multiple Power Outputs: The MAX8660ETL/V+ comes with several regulated voltage outputs, each of which can be independently controlled and configured to suit the needs of the target application.
  • High Efficiency: Designed for efficiency, the PMIC features step-down converters with low quiescent current, minimizing power loss and extending battery life.
  • Flexible Power Sequencing: It provides flexible power sequencing options, allowing designers to tailor the power-up and power-down sequences to the specific requirements of their system.
  • Compact Footprint: The device is available in a compact, lead-free package, making it ideal for space-constrained applications.

Applications

The MAX8660ETL/V+ is versatile and can be used in a variety of applications. Its ability to provide multiple regulated outputs makes it an excellent choice for powering complex systems that include:

  • Multi-core processors
  • Memory modules
  • Audio and video components
  • Wireless and networking modules

Technical Specifications

Below are some of the technical specifications that make the MAX8660ETL/V+ a robust choice for power management:

  • Voltage Input Range: The device operates over a wide input voltage range, accommodating various battery chemistries and configurations.
  • Thermal Management: The PMIC includes features for thermal management, protecting the device and the system from overheating.
  • Protection Features: Built-in protection mechanisms safeguard against over-voltage, under-voltage, over-current, and short-circuit conditions.
  • Communication Interface: An I2C interface allows for programming and control of the PMIC, enabling dynamic voltage scaling and power management optimization.

Conclusion

The MAX8660ETL/V+ from Maxim Integrated is a sophisticated solution for modern power management challenges. Its combination of high efficiency, compact design, and comprehensive feature set makes it an ideal choice for designers looking to optimize the power profile of their portable and handheld devices.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess