EN
  • EN
  • DE

MAX811SEUS+TG51

Part No MAX811SEUS+TG51
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706625-MAX811SEUS+TG51
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX811SEUS+TG51 CAD Model

Description

Maxim Integrated MAX811SEUS+TG51 Voltage Supervisor IC

The Maxim Integrated MAX811SEUS+TG51 is a compact, highly reliable voltage supervisor IC designed to monitor power supplies in microprocessor systems. It provides a precise, factory-trimmed V<sub>CC reset threshold and timing, making it an essential component for managing system integrity during power-up, operation, and power-down.

This voltage supervisor is part of the MAX811 series and comes in a small, surface-mount SOT-143 package. Its tiny footprint makes it an ideal choice for space-constrained applications, while its low power consumption ensures minimal impact on overall system efficiency.

Key Features

  • Reset Threshold Accuracy: The MAX811SEUS+TG51 boasts a ±1.5% reset threshold accuracy over the entire temperature range, providing reliable monitoring to prevent system errors due to power supply variations.
  • Power Supply Voltage Range: It supports a wide voltage range, typically from 1.2V to 5.5V, accommodating a variety of power supply configurations.
  • Low Power Consumption: With a quiescent current of typically only 5µA, this device is highly energy-efficient, making it suitable for battery-powered and portable applications.
  • Immune to Short V<sub>CC Transients: The MAX811SEUS+TG51 is designed to ignore brief power dips, ensuring that the reset output remains stable during short transients on the V<sub>CC line.
  • Manual Reset Capability: An additional feature is the manual reset input, allowing for a system reset to be triggered manually when necessary.

Applications

The MAX811SEUS+TG51 is versatile and can be used in a variety of applications, including:

  • Computers and Controllers
  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Data Storage Systems
  • Telecommunications

With its precision voltage monitoring and low power consumption, the Maxim Integrated MAX811SEUS+TG51 is an excellent choice for ensuring system stability and reliability in a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5313 $58.4430
270+ $0.4354 $117.5580
410+ $0.4227 $173.3070
565+ $0.4089 $231.0285
735+ $0.3950 $290.3250
980+ $0.3546 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess